The IPP60R060C7 is a 600V CoolMOS™ C7 silicon superjunction MOSFET in a PG-TO-220 package, designed for high-efficiency switching applications such as PFC and LLC converters in server, telecom, and solar power systems. It has a maximum continuous drain current of 54 A at TJ = 150°C and a drain-source on-state resistance of 60 mΩ at TJ = 25°C. The device supports a maximum dv/dt ruggedness of 120 V/ns and exhibits a total gate charge of 68 nC. The body diode supports a maximum di/dt of 420 A/µs. Thermal resistance from junction to case is 0.772 °C/W, and the maximum operating junction temperature is 150 °C. The MOSFET is qualified for industrial-grade applications according to JEDEC standards J-STD-020 and JESD22.
CoolMOS™ C7 superjunction MOSFET offers best-in-class performance in PFC and LLC topologies
The 600V CoolMOS™ C7 superjunction (SJ) MOSFET series offers a ~50% reduction in turn-off losses (E oss ) compared to the CoolMOS™ CP, offering an outstanding level of performance in PFC, TTF and other hard-switching topologies. The IPL60R185C7 is also a perfect match for high-power-density charger designs.
Efficiency and TCO (total cost of ownership) applications such as hyperdata centers and high efficiency telecom rectifiers (>96%) benefit from the higher efficiency offered by CoolMOS™ C7. Gains of 0.3% to 0.7% in PFC and 0.1% in LLC topologies can be achieved. In the case of a 2.5kW server PSU, for example, using 600V CoolMOS™ C7 SJ MOSFETs in a TO-247 4pin package can result in energy cost reductions of ~10% for PSU energy loss.
Summary of Features
Benefits
Potential Applications
Applications
EiceDRIVER™ 1EDN and 2EDN Gate Driver for MOSFETs
Download Gate Driver ICs overview
Designers who used this product also designed with
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPP60R060C7 |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - 500V-950V N-Channel Power MOSFET - IPP60R060C7 |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0600 ohms |
| QG | 68 nC |