The IPDQ60R015CFD7 is a 600 V CoolMOS™ CFD7 N-channel power MOSFET designed for soft-switching applications such as phase-shift full-bridge (ZVS) and LLC resonant topologies in server, telecom, and EV charging systems. It is packaged in a PG-HDSOP-22 with a drain tab and has a maximum on-state resistance of 15 mΩ, a gate charge of 251 nC, and a pulsed drain current rating of 495 A. The device features an ultra-fast body diode with a maximum diode commutation speed of 1300 A/µs and meets JEDEC standards for industrial applications.
Infineon’s answer to resonant high power topologies
The 600 V CoolMOS™ CFD7 is Infineon’s latest high voltage superjunction MOSFET technology with integrated fast body diode, completing the CoolMOS™ 7 series. CoolMOS™ CFD7 comes with reduced gate charge (Qg), improved turn-off behavior and a reverse recovery charge (Qrr) of up to 69% lower compared to the competition, as well as the lowest reverse recovery time (trr) in the market.
Summary of Features
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPDQ60R015CFD7 |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - 500V-950V N-Channel Power MOSFET - IPDQ60R015CFD7 |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0150 ohms |
| QG | 251 nC |