Infineon Technologies AG 500V 18.5A TO220 MOSFET Transistor IPP50R190CEXKSA1

Description
MOSFET N-CH 500V 18.5A TO220-3 Product overview: IPP50R190CEXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 18.5A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 18.5A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP50R190CEXKSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 500V 18.5A TO220-3 Product overview: IPP50R190CEXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 18.5A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 18.5A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP50R190CEXKSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 18.5A TO220 MOSFET Transistor
278-IPP50R190CEXKSA1
500V 18.5A TO220 MOSFET Transistor 278-IPP50R190CEXKSA1
MOSFET N-CH 500V 18.5A TO220-3 Product overview: IPP50R190CEXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 18.5A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 18.5A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP50R190CEXKSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 18.5A TO220-3 Product overview: IPP50R190CEXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 18.5A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 18.5A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP50R190CEXKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 9140227 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9140227
MOSFETs 9140227
MOSFET NChannel 500V 18.5A CoolMOS TO220

MOSFET NChannel 500V 18.5A CoolMOS TO220

Supplier's Site
MOSFETs - 9140227P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9140227P
MOSFETs 9140227P
MOSFET NChannel 500V 18.5A CoolMOS TO220

MOSFET NChannel 500V 18.5A CoolMOS TO220

Supplier's Site
MOSFETs - 1658158 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1658158
MOSFETs 1658158
MOSFET NChannel 500V 18.5A CoolMOS TO220

MOSFET NChannel 500V 18.5A CoolMOS TO220

Supplier's Site
 - IPP50R190CEXKSA1 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 18.5A I(D), 500V, 0.19ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB

Power Field-Effect Transistor, 18.5A I(D), 500V, 0.19ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 998990-IPP50R190CEXKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
998990-IPP50R190CEXKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 998990-IPP50R190CEXKSA1
Win Source Part Number: 998990-IPP50R190CEXK SA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ CE Package: Bulk Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 18.5A (Tc) Rds On (Max) @ Id, Vgs: 190mOhm @ 6.2A, 13V Vgs(th) (Max) @ Id: 3.5V @ 510µA Power Dissipation (Max): 127W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: PG-TO220-3 Gate Charge (Qg) (Max) @ Vgs: 47.2 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1137 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 75 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: Infineon Technologies Other Names: 2156-IPP50R190CEXKSA 1-448 Drive Voltage (Max Rds On, Min Rds On): 13V

Win Source Part Number: 998990-IPP50R190CEXKSA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™ CE
Package: Bulk
Standard Package: 1
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 18.5A (Tc)
Rds On (Max) @ Id, Vgs: 190mOhm @ 6.2A, 13V
Vgs(th) (Max) @ Id: 3.5V @ 510µA
Power Dissipation (Max): 127W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: PG-TO220-3
Gate Charge (Qg) (Max) @ Vgs: 47.2 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1137 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 75 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: Infineon Technologies
Other Names: 2156-IPP50R190CEXKSA1-448
Drive Voltage (Max Rds On, Min Rds On): 13V

Buy Now Datasheet
Single FETs, MOSFETs - IPP50R190CEXKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPP50R190CEXKSA1-ND
Single FETs, MOSFETs IPP50R190CEXKSA1-ND
N-Channel 500V 18.5A (Tc) 127W (Tc) Through Hole PG-TO220-3

N-Channel 500V 18.5A (Tc) 127W (Tc) Through Hole PG-TO220-3

Buy Now Datasheet
Transistor - 92427788 - Radwell International
Willingboro, NJ, United States
Transistor
92427788
Transistor 92427788
MOSFET TRANSISTOR, N CHANNEL, 18.5 A, 500 V, 0.17 OHM, 13 V, 3 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET TRANSISTOR, N CHANNEL, 18.5 A, 500 V, 0.17 OHM, 13 V, 3 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - IPP50R190CEXKSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPP50R190CEXKSA1
Single FETs, MOSFETs IPP50R190CEXKSA1
MOSFET N-CH 500V 18.5A TO220-3

MOSFET N-CH 500V 18.5A TO220-3

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 18.5 A, 500 V, 0.17 Ohm, 13 V, 3 V Rohs Compliant Infineon - 50Y2065 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 18.5 A, 500 V, 0.17 Ohm, 13 V, 3 V Rohs Compliant Infineon
50Y2065
Mosfet Transistor, N Channel, 18.5 A, 500 V, 0.17 Ohm, 13 V, 3 V Rohs Compliant Infineon 50Y2065
MOSFET Transistor, N Channel, 18.5 A, 500 V, 0.17 ohm, 13 V, 3 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 18.5 A, 500 V, 0.17 ohm, 13 V, 3 V RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET N-Ch 500V 18.5A TO220-3

MOSFET N-Ch 500V 18.5A TO220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPP50R190CEXKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPP50R190CEXKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPP50R190CEXKSA1
MOSFET N-CH 500V 18.5A TO220-3

MOSFET N-CH 500V 18.5A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Rochester Electronics Win Source Electronics DigiKey Radwell International ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IPP50R190CEXKSA1 9140227 9140227P IPP50R190CEXKSA1 998990-IPP50R190CEXKSA1 IPP50R190CEXKSA1-ND 92427788 IPP50R190CEXKSA1 50Y2065 IPP50R190CEXKSA1 IPP50R190CEXKSA1
Product Name 500V 18.5A TO220 MOSFET Transistor MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Transistor Single FETs, MOSFETs Mosfet Transistor, N Channel, 18.5 A, 500 V, 0.17 Ohm, 13 V, 3 V Rohs Compliant Infineon MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 500 volts 500 volts
PD 152 milliwatts 127000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data