The IPD70R1K4P7S is a 700V CoolMOS™ P7 N-channel power MOSFET in a PG-TO252-3 package, designed for cost-sensitive consumer applications such as chargers, adapters, and lighting. It has a maximum drain-source on-state resistance of 1.4 Ω, a pulsed drain current of 8.2 A, and an integrated ESD protection diode rated at HBM Class 1C. The device supports high switching frequencies with low switching losses, a gate threshold voltage of 3 V, and achieves high power density and efficiency. It meets thermal resistance ratings of 5.5 °C/W (junction-to-case) and 62 °C/W (junction-to-ambient
Infineon’s answer for flyback topologies
Developed to serve today’s and especially tomorrow’s trends in flyback topologies – the new 700V CoolMOS™ P7 superjunction MOSFET series addresses the low power SMPS market, such as mobile phone chargers or notebook adapters by offering fundamental performance gains compared to superjunction technologies used today. By combining customers’ feedback with over 20 years of superjunction MOSFET experience, 700V CoolMOS™ P7 enables best fit for target applications in terms of:
Summary of Features
Benefits
Potential Applications
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPD70R1K4P7S |
| Product Name | 500V-950V N-Channel Power MOSFET |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 1.4 ohms |
| QG | 4.7 nC |