The IPDQ60R045CFD7 is a 600 V CoolMOS™ CFD7 power MOSFET with an ultra-fast body diode, designed for resonant topologies such as phase-shift full-bridge (ZVS) and LLC applications in server, telecom, and EV charging systems. It is packaged in PG-HDSOP-22, measuring 15.30-15.50 mm in length and 14.90-15.10 mm in width. The device has a maximum on-state resistance of 45 mΩ, a gate charge of 79 nC, and can handle a pulsed drain current of 153 A. It features best-in-class reverse recovery charge (Qrr) of up to 1.37 µC and a reverse diode diF/dt ruggedness of 1300 A/µs. The part is fully qualified according to JEDEC for industrial applications and meets thermal operating requirements up to 150 °C with a junction-to-case thermal resistance of 0.42 °C/W.
Infineon’s answer to resonant high power topologies
The 600 V CoolMOS™ CFD7 is Infineon’s latest high voltage superjunction MOSFET technology with integrated fast body diode, completing the CoolMOS™ 7 series. CoolMOS™ CFD7 comes with reduced gate charge (Qg), improved turn-off behavior and a reverse recovery charge (Qrr) of up to 69% lower compared to the competition, as well as the lowest reverse recovery time (trr) in the market
Summary of Features
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPDQ60R045CFD7 |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - 500V-950V N-Channel Power MOSFET - IPDQ60R045CFD7 |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0450 ohms |
| QG | 79 nC |