The IPDQ60R065S7 is a 600V CoolMOS™ S7 silicon carbide junction MOSFET designed for low-frequency switching applications such as solid-state relays, circuit breakers, and line rectification in SMPS and inverters. It is packaged in a PG-HDSOP-22-1 (QDPAK) case with top-side cooling, and features a maximum on-state resistance of 65 mΩ, a pulsed drain current capability of 126 A, and a Kelvin source pin for improved high-current switching performance. The device is fully qualified according to JEDEC for industrial applications, with an operating junction temperature range of -55°C to 150°C and a maximum power dissipation of 195 W at TC=25°C.
The 600V CoolMOS™ S7 SJ MOSFET family is optimized for low conduction losses and features the lowest RDS(on) in the market when it comes to high-voltage SJ MOSFETs in a compact SMD package. It comes with an unprecedented RDS(on) x price figure of merit and is a perfect fit for solid-state circuit breakers and relays, PLCs, battery protection, and active bridge rectification in high-power power supplies. The top side cooling minimizes conduction losses and maximizes power density, with the most efficient SMD cooling.
Summary of Features
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPDQ60R065S7 |
| Product Name | 500V-950V N-Channel Power MOSFET |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0650 ohms |
| QG | 51 nC |