IPF031N13NM6 is an N-channel power MOSFET designed for motor drives and battery-powered applications, packaged in a PG-TO263-7 case with a maximum drain-source voltage of 135 V, continuous drain current of 207 A, and maximum on-resistance of 3.1 mΩ. It operates at up to 175°C, is 100% avalanche tested, and meets JEDEC industrial qualification standards. The device is RoHS compliant, halogen-free per IEC61249-2-21, and has MSL 1 moisture sensitivity rating.
OptiMOS™ 6 power MOSFET 135 V Normal Level in D²PAK 7-pin
This product effectively bridges the gap between the 120 V and 150 V MOSFETs. In D²PAK 7-pin OptiMOS™ 6 135 V achieves ~53% improvements in on-state resistance (RDS(on)) and ~38% lower gate threshold voltage spread compared to the OptiMOS™ 5 150 V.
This results in lower conduction losses and increased output power. The low VGS(th) spread leads to improved dynamic current sharing, that enables you to reduce the number of MOSFETs and lowers the system costs.
Summary of Features
Compared to OptiMOS™ 5 150 V
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPF031N13NM6 |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - IPF031N13NM6 |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0031 ohms |