Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI600N25N3GAKSA1 IPI600N25N3GAKSA1

Description
IPI600N25 - 12V-300V N-Channel Power MOSFET
Request a Quote Datasheet
Description
IPI600N25 - 12V-300V N-Channel Power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IPI600N25N3GAKSA1 - Rochester Electronics
Newburyport, MA, United States
IPI600N25 - 12V-300V N-Channel Power MOSFET

IPI600N25 - 12V-300V N-Channel Power MOSFET

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI600N25N3GAKSA1 - 1045928-IPI600N25N3GAKSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI600N25N3GAKSA1
1045928-IPI600N25N3GAKSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI600N25N3GAKSA1 1045928-IPI600N25N3GAKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1045928-IPI600N25N3G AKSA1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 136W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO262-3 Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 25A (Tc) Gate-Source Threshold Voltage: 4V @ 90μA Max Gate Charge: 29nC @ 10V Max Input Capacitance: 2350pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 60 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1045928-IPI600N25N3GAKSA1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 136W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO262-3
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 25A (Tc)
Gate-Source Threshold Voltage: 4V @ 90μA
Max Gate Charge: 29nC @ 10V
Max Input Capacitance: 2350pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 60 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IPI600N25N3GAKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPI600N25N3GAKSA1-ND
Single FETs, MOSFETs IPI600N25N3GAKSA1-ND
N-Channel 250V 25A (Tc) 136W (Tc) Through Hole PG-TO262-3

N-Channel 250V 25A (Tc) 136W (Tc) Through Hole PG-TO262-3

Buy Now Datasheet
MOSFET N-CH 250V 25A TO262-3 - 376-IPI600N25N3GAKSA1 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 250V 25A TO262-3
376-IPI600N25N3GAKSA1
MOSFET N-CH 250V 25A TO262-3 376-IPI600N25N3GAKSA1
MOSFET N-CH 250V 25A TO262-3

MOSFET N-CH 250V 25A TO262-3

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPI600N25N3GAKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPI600N25N3GAKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPI600N25N3GAKSA1
MOSFET N-CH 250V 25A TO262-3

MOSFET N-CH 250V 25A TO262-3

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IPI600N25N3GAKSA1 1045928-IPI600N25N3GAKSA1 IPI600N25N3GAKSA1-ND 376-IPI600N25N3GAKSA1 IPI600N25N3GAKSA1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI600N25N3GAKSA1 Single FETs, MOSFETs MOSFET N-CH 250V 25A TO262-3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-262-3 SOT3; PG-TO262-3 TO-262-3 Long Leads, I2PAK, TO-262AA 29 nC @ 10 V
Packing Method Tube; Tube Rail; Tube; Tube/Rail Tube; Tube Tube; Tube
V(BR)DSS 250 volts
PD 136000 milliwatts 136000 milliwatts
Unlock Full Specs
to access all available technical data