The IPP60R170CFD7 is a 600V CoolMOS™ CFD7 power MOSFET designed for resonant topologies such as phase-shift full-bridge (ZVS) and LLC converters in server, telecom, and EV charging applications. It is packaged in a PG-TO-220-3 case with a pulsed drain current rating of 51 A and a maximum on-state resistance of 170 mΩ. The device features an ultra-fast body diode with a peak reverse recovery current of 6.8 A and a reverse recovery charge of up to 0.68 µC, along with a gate charge of 28 nC. It meets JEDEC47/20/22 industrial qualification standards and offers best-in-class RDS(on) x Qg and RDS(on) x Eoss figures of merit. The thermal resistance from junction to case is 1.67 °C/W, and the operating junction temperature ranges from -55 °C to 150 °C.
Infineon’s answer to resonant high power topologies
The 600V CoolMOS™ CFD7 is Infineon’s latest high voltage superjunction MOSFET technology with integrated fast body diode, completing the CoolMOS™ 7 series. CoolMOS™ CFD7 comes with reduced gate charge (Qg), improved turn-off behavior and a reverse recovery charge (Qrr) of up to 69% lower compared to the competition, as well as the lowest reverse recovery time (trr) in the market.
Summary of Features
Benefits
Potential Applications
Server, Telecom, EV-charging, SMPS, PC power
Applications
Designers who used this product also designed with
1
2
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPP60R170CFD7 |
| Product Name | 500V-950V N-Channel Power MOSFET |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.1700 ohms |
| QG | 28 nC |