Infineon Technologies AG Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - 500V-950V N-Channel Power MOSFET - 600 V CoolMOS™ 8 - IPDD60R037CM8 IPDD60R037CM8

Description
IPDD60R037CM8 - 600 V CoolMOS™ 8 power transistor The 600 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS™ 7 MOSFET family including P7, S7, CFD7, C7 (G7) and PFD7. It comes with reduced gate charge (Qg) of 20% over CFD7, reduction in turn-off losses (Eoss) is further improved by 12% over CFD7, reverse recovery charge (Qrr) is 3% lower compared to the CFD7, as well as the lowest reverse recovery time (trr) in the market. Summary of Features Best-in-class RDS(on)*A Significant reduction of losses Excellent commutation ruggedness Integrated fast body diode .XT interconnection ESD protection Top-side cooling D-DPAK package Benefits Increased power density Ease of use and fast design-in Low ringing tendency Simplified thermal management Simplified portfolio SMT compatible Reduced assembly cost Reduced stray inductance Space reduction Potential Applications Power supplies and converters PFC stages & LLC resonant converters High efficiency switching applications e.g.: server, telecom, EV charging, UPS
Request a Quote Datasheet
Description
IPDD60R037CM8 - 600 V CoolMOS™ 8 power transistor The 600 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS™ 7 MOSFET family including P7, S7, CFD7, C7 (G7) and PFD7. It comes with reduced gate charge (Qg) of 20% over CFD7, reduction in turn-off losses (Eoss) is further improved by 12% over CFD7, reverse recovery charge (Qrr) is 3% lower compared to the CFD7, as well as the lowest reverse recovery time (trr) in the market. Summary of Features Best-in-class RDS(on)*A Significant reduction of losses Excellent commutation ruggedness Integrated fast body diode .XT interconnection ESD protection Top-side cooling D-DPAK package Benefits Increased power density Ease of use and fast design-in Low ringing tendency Simplified thermal management Simplified portfolio SMT compatible Reduced assembly cost Reduced stray inductance Space reduction Potential Applications Power supplies and converters PFC stages & LLC resonant converters High efficiency switching applications e.g.: server, telecom, EV charging, UPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - 500V-950V N-Channel Power MOSFET - 600 V CoolMOS™ 8 - IPDD60R037CM8 - IPDD60R037CM8 - Infineon Technologies AG
Neubiberg, Germany
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - 500V-950V N-Channel Power MOSFET - 600 V CoolMOS™ 8 - IPDD60R037CM8
IPDD60R037CM8
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - 500V-950V N-Channel Power MOSFET - 600 V CoolMOS™ 8 - IPDD60R037CM8 IPDD60R037CM8
IPDD60R037CM8 - 600 V CoolMOS™ 8 power transistor The 600 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS™ 7 MOSFET family including P7, S7, CFD7, C7 (G7) and PFD7. It comes with reduced gate charge (Qg) of 20% over CFD7, reduction in turn-off losses (Eoss) is further improved by 12% over CFD7, reverse recovery charge (Qrr) is 3% lower compared to the CFD7, as well as the lowest reverse recovery time (trr) in the market. Summary of Features Best-in-class RDS(on)*A Significant reduction of losses Excellent commutation ruggedness Integrated fast body diode .XT interconnection ESD protection Top-side cooling D-DPAK package Benefits Increased power density Ease of use and fast design-in Low ringing tendency Simplified thermal management Simplified portfolio SMT compatible Reduced assembly cost Reduced stray inductance Space reduction Potential Applications Power supplies and converters PFC stages & LLC resonant converters High efficiency switching applications e.g.: server, telecom, EV charging, UPS

IPDD60R037CM8 - 600 V CoolMOS™ 8 power transistor

The 600 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS™ 7 MOSFET family including P7, S7, CFD7, C7 (G7) and PFD7.

It comes with reduced gate charge (Qg) of 20% over CFD7, reduction in turn-off losses (Eoss) is further improved by 12% over CFD7, reverse recovery charge (Qrr) is 3% lower compared to the CFD7, as well as the lowest reverse recovery time (trr) in the market.


Summary of Features

  • Best-in-class RDS(on)*A
  • Significant reduction of losses
  • Excellent commutation ruggedness
  • Integrated fast body diode
  • .XT interconnection
  • ESD protection
  • Top-side cooling D-DPAK package

Benefits

  • Increased power density
  • Ease of use and fast design-in
  • Low ringing tendency
  • Simplified thermal management
  • Simplified portfolio
  • SMT compatible
  • Reduced assembly cost
  • Reduced stray inductance
  • Space reduction

Potential Applications

  • Power supplies and converters
  • PFC stages & LLC resonant converters
  • High efficiency switching applications e.g.: server, telecom, EV charging, UPS
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power MOSFET
Product Number IPDD60R037CM8
Product Name Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - 500V-950V N-Channel Power MOSFET - 600 V CoolMOS™ 8 - IPDD60R037CM8
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0370 ohms
QG 79 nC
Unlock Full Specs
to access all available technical data