IPT047N15NM6 is an N-channel MOSFET for industrial applications, housed in a PG-HSOF-8 package with a drain tab. It has a maximum drain-source voltage of 150 V, a maximum continuous drain current of 147 A, and a maximum on-resistance of 4.7 mΩ at 25 °C. The device features a gate charge of 51 nC and a 145 nC reverse recovery charge. It is rated for an operating junction temperature range of −55 °C to 175 °C and has a thermal resistance from junction to case of 0.64 °C/W. The part is RoHS compliant and halogen-free according to IEC61249-2-21. It is fully qualified according to JEDEC for industrial applications and classified as MSL 1 per J-STD-020.
IPT047N15NM6 OptiMOS™ 6 150 V in normal level is setting a new level of performance within the highly competitive 150 V market.
OptiMOS™ 6 150 V technology was designed to fulfill the requirements of both high and low switching frequency applications, in hard and soft switching.
Summary of Features
Benefits
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPT047N15NM6 |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - IPT047N15NM6 |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0047 ohms |