Infineon Technologies AG 500V-950V N-Channel Power MOSFET IPD60R360P7

Description
Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use The 600V CoolMOS™ P7 superjunction (SJ) MOSFET is the successor to the 600V CoolMOS™ P6 series. It continues to balance the need for high efficiency against the ease-of-use in the design process. The best-in-class R onxA and the inherently low gate charge (Q G) of the CoolMOS™ 7th generation platform ensure its high efficiency. Summary of Features Efficiency 600V P7 enables excellent FOM R DS(on)xE oss andR DS(on)xQ G Ease-of-use ESD ruggedness of ≥ 2kV (HBM class 2) Integrated gate resistor R G Rugged body diode Wide portfolio in through hole and surface mount packages Both standard grade and industrial grade parts are available Benefits Efficiency Excellent FOMs R DS(on)xQ G/R DS(on)xE oss enable higher efficiency Ease-of-use Ease-of-use in manufacturing environments by stopping ESD failures occurring Integrated R G reduces MOSFET oscillation sensitivity MOSFET is suitable for both hard and resonant switching topologies such as PFC and LLC Excellent ruggedness during hard commutation of the body diode seen in LLC topology Suitable for a wide variety of end applications and output powers Parts available suitable for consumer and industrial applications Potential Applications TV power supply Industrial SMPS Server Telecom Lighting Applications 48 V intermediate bus converter (IBC) Information & communications technology LED lighting system designs LED strips and signage Semiconductor solutions for home entertainment applications Designers who used this product also designed with 2ED2110S06M | Gate driver ICs 2ED2184S06F | Gate driver ICs 2EDL23N06PJ | Gate driver ICs 2EDB8259Y | Gate driver ICs 2ED2110S06M | Gate driver ICs 2ED2184S06F | Gate driver ICs 2EDL23N06PJ | Gate driver ICs 2EDB8259Y | Gate driver ICs 2ED2110S06M | Gate driver ICs 2ED2184S06F | Gate driver ICs 2EDL23N06PJ | Gate driver ICs 2EDB8259Y | Gate driver ICs
Request a Quote
Description
Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use The 600V CoolMOS™ P7 superjunction (SJ) MOSFET is the successor to the 600V CoolMOS™ P6 series. It continues to balance the need for high efficiency against the ease-of-use in the design process. The best-in-class R onxA and the inherently low gate charge (Q G) of the CoolMOS™ 7th generation platform ensure its high efficiency. Summary of Features Efficiency 600V P7 enables excellent FOM R DS(on)xE oss andR DS(on)xQ G Ease-of-use ESD ruggedness of ≥ 2kV (HBM class 2) Integrated gate resistor R G Rugged body diode Wide portfolio in through hole and surface mount packages Both standard grade and industrial grade parts are available Benefits Efficiency Excellent FOMs R DS(on)xQ G/R DS(on)xE oss enable higher efficiency Ease-of-use Ease-of-use in manufacturing environments by stopping ESD failures occurring Integrated R G reduces MOSFET oscillation sensitivity MOSFET is suitable for both hard and resonant switching topologies such as PFC and LLC Excellent ruggedness during hard commutation of the body diode seen in LLC topology Suitable for a wide variety of end applications and output powers Parts available suitable for consumer and industrial applications Potential Applications TV power supply Industrial SMPS Server Telecom Lighting Applications 48 V intermediate bus converter (IBC) Information & communications technology LED lighting system designs LED strips and signage Semiconductor solutions for home entertainment applications Designers who used this product also designed with 2ED2110S06M | Gate driver ICs 2ED2184S06F | Gate driver ICs 2EDL23N06PJ | Gate driver ICs 2EDB8259Y | Gate driver ICs 2ED2110S06M | Gate driver ICs 2ED2184S06F | Gate driver ICs 2EDL23N06PJ | Gate driver ICs 2EDB8259Y | Gate driver ICs 2ED2110S06M | Gate driver ICs 2ED2184S06F | Gate driver ICs 2EDL23N06PJ | Gate driver ICs 2EDB8259Y | Gate driver ICs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPD60R360P7 is a 600V CoolMOS™ P7 superjunction silicon power MOSFET designed for efficient switching in applications such as PFC, LLC resonant converters, and PWM stages. It is housed in a PG-TO252-3 (DPAK) package measuring 6.22 mm by 6.73 mm with a height up to 10.48 mm. The device has a maximum on-state resistance of 360 mΩ at 25°C, a pulsed drain current of 26 A, and an avalanche energy rating of 27 mJ. It features excellent ESD robustness with >2 kV HBM capability, low gate charge of 13 nC, and a body diode capable of 900 A/µs commutation speed. The MOSFET is fully qualified to JEDEC standards for industrial applications.

Datasheet Summary
Powered by GS/AI

The IPD60R360P7 is a 600V CoolMOS™ P7 superjunction silicon power MOSFET designed for efficient switching in applications such as PFC, LLC resonant converters, and PWM stages. It is housed in a PG-TO252-3 (DPAK) package measuring 6.22 mm by 6.73 mm with a height up to 10.48 mm. The device has a maximum on-state resistance of 360 mΩ at 25°C, a pulsed drain current of 26 A, and an avalanche energy rating of 27 mJ. It features excellent ESD robustness with >2 kV HBM capability, low gate charge of 13 nC, and a body diode capable of 900 A/µs commutation speed. The MOSFET is fully qualified to JEDEC standards for industrial applications.

Suppliers

Company
Product
Description
Supplier Links
500V-950V N-Channel Power MOSFET - IPD60R360P7 - Infineon Technologies AG
Neubiberg, Germany
500V-950V N-Channel Power MOSFET
IPD60R360P7
500V-950V N-Channel Power MOSFET IPD60R360P7
Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use The 600V CoolMOS™ P7 superjunction (SJ) MOSFET is the successor to the 600V CoolMOS™ P6 series. It continues to balance the need for high efficiency against the ease-of-use in the design process. The best-in-class R onxA and the inherently low gate charge (Q G) of the CoolMOS™ 7th generation platform ensure its high efficiency. Summary of Features Efficiency 600V P7 enables excellent FOM R DS(on)xE oss andR DS(on)xQ G Ease-of-use ESD ruggedness of ≥ 2kV (HBM class 2) Integrated gate resistor R G Rugged body diode Wide portfolio in through hole and surface mount packages Both standard grade and industrial grade parts are available Benefits Efficiency Excellent FOMs R DS(on)xQ G/R DS(on)xE oss enable higher efficiency Ease-of-use Ease-of-use in manufacturing environments by stopping ESD failures occurring Integrated R G reduces MOSFET oscillation sensitivity MOSFET is suitable for both hard and resonant switching topologies such as PFC and LLC Excellent ruggedness during hard commutation of the body diode seen in LLC topology Suitable for a wide variety of end applications and output powers Parts available suitable for consumer and industrial applications Potential Applications TV power supply Industrial SMPS Server Telecom Lighting Applications 48 V intermediate bus converter (IBC) Information & communications technology LED lighting system designs LED strips and signage Semiconductor solutions for home entertainment applications Designers who used this product also designed with 2ED2110S06M | Gate driver ICs 2ED2184S06F | Gate driver ICs 2EDL23N06PJ | Gate driver ICs 2EDB8259Y | Gate driver ICs 2ED2110S06M | Gate driver ICs 2ED2184S06F | Gate driver ICs 2EDL23N06PJ | Gate driver ICs 2EDB8259Y | Gate driver ICs 2ED2110S06M | Gate driver ICs 2ED2184S06F | Gate driver ICs 2EDL23N06PJ | Gate driver ICs 2EDB8259Y | Gate driver ICs

Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use

The 600V CoolMOS™ P7 superjunction (SJ) MOSFET is the successor to the 600V CoolMOS™ P6 series. It continues to balance the need for high efficiency against the ease-of-use in the design process. The best-in-class R onxA and the inherently low gate charge (Q G) of the CoolMOS™ 7th generation platform ensure its high efficiency.


Summary of Features

Efficiency

  • 600V P7 enables excellent FOM R DS(on)xE oss andR DS(on)xQ G

Ease-of-use

  • ESD ruggedness of ≥ 2kV (HBM class 2)
  • Integrated gate resistor R G
  • Rugged body diode
  • Wide portfolio in through hole and surface mount packages
  • Both standard grade and industrial grade parts are available

Benefits

Efficiency

  • Excellent FOMs R DS(on)xQ G/R DS(on)xE oss enable higher efficiency

Ease-of-use

  • Ease-of-use in manufacturing environments by stopping ESD failures occurring
  • Integrated R G reduces MOSFET oscillation sensitivity
  • MOSFET is suitable for both hard and resonant switching topologies such as PFC and LLC
  • Excellent ruggedness during hard commutation of the body diode seen in LLC topology
  • Suitable for a wide variety of end applications and output powers
  • Parts available suitable for consumer and industrial applications

Potential Applications

  • TV power supply
  • Industrial SMPS
  • Server
  • Telecom
  • Lighting

Applications

  • 48 V intermediate bus converter (IBC)
  • Information & communications technology
  • LED lighting system designs
  • LED strips and signage
  • Semiconductor solutions for home entertainment applications

Designers who used this product also designed with


  • 2ED2110S06M |
    Gate driver ICs
  • 2ED2184S06F |
    Gate driver ICs
  • 2EDL23N06PJ |
    Gate driver ICs
  • 2EDB8259Y |
    Gate driver ICs
  • 2ED2110S06M |
    Gate driver ICs
  • 2ED2184S06F |
    Gate driver ICs
  • 2EDL23N06PJ |
    Gate driver ICs
  • 2EDB8259Y |
    Gate driver ICs
  • 2ED2110S06M |
    Gate driver ICs
  • 2ED2184S06F |
    Gate driver ICs
  • 2EDL23N06PJ |
    Gate driver ICs
  • 2EDB8259Y |
    Gate driver ICs
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power MOSFET
Product Number IPD60R360P7
Product Name 500V-950V N-Channel Power MOSFET
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.3600 ohms
QG 13 nC
Unlock Full Specs
to access all available technical data