Infineon Technologies AG Single FETs, MOSFETs IPP65R150CFDAAKSA1

Description
N-Channel 650V 22.4A (Tc) 195.3W (Tc) Through Hole PG-TO220-3
Request a Quote Datasheet
Description
N-Channel 650V 22.4A (Tc) 195.3W (Tc) Through Hole PG-TO220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPP65R150CFDAAKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPP65R150CFDAAKSA1-ND
Single FETs, MOSFETs IPP65R150CFDAAKSA1-ND
N-Channel 650V 22.4A (Tc) 195.3W (Tc) Through Hole PG-TO220-3

N-Channel 650V 22.4A (Tc) 195.3W (Tc) Through Hole PG-TO220-3

Buy Now Datasheet
MOSFETs - 2172563P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2172563P
MOSFETs 2172563P
Infineon MOSFET IPP65R150CFDAAKSA1

Infineon MOSFET IPP65R150CFDAAKSA1

Supplier's Site
MOSFETs - 2172562 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2172562
MOSFETs 2172562
Infineon MOSFET IPP65R150CFDAAKSA1

Infineon MOSFET IPP65R150CFDAAKSA1

Supplier's Site
MOSFETs - 2172563 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2172563
MOSFETs 2172563
Infineon MOSFET IPP65R150CFDAAKSA1

Infineon MOSFET IPP65R150CFDAAKSA1

Supplier's Site
Singapore, Singapore
650V 22.4A TO220 MOSFET Transistor
278-IPP65R150CFDAAKSA1
650V 22.4A TO220 MOSFET Transistor 278-IPP65R150CFDAAKSA1
MOSFET N-CH 650V 22.4A TO220-3 Product overview: IPP65R150CFDAAKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 22.4A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 22.4A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP65R150CFDAAKS A1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 22.4A TO220-3 Product overview: IPP65R150CFDAAKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 22.4A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 22.4A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP65R150CFDAAKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - IPP65R150CFDAAKSA1 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 22.4A I(D), 650V, 0.15ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB

Power Field-Effect Transistor, 22.4A I(D), 650V, 0.15ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP65R150CFDAAKSA1 - 921338-IPP65R150CFDAAKSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP65R150CFDAAKSA1
921338-IPP65R150CFDAAKSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP65R150CFDAAKSA1 921338-IPP65R150CFDAAKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 921338-IPP65R150CFDA AKSA1 Series: Automotive, AEC-Q101, CoolMOS™ Operating Temperature Range: -40°C ~ 150°C (TJ) Features: N-Channel 650 V 22.4A (Tc) 195.3W (Tc) Through Hole PG-TO220-3 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: IPP65R150 Categories: Discrete Semiconductor Products Case / Package: PG-TO220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 921338-IPP65R150CFDAAKSA1
Series: Automotive, AEC-Q101, CoolMOS™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: N-Channel 650 V 22.4A (Tc) 195.3W (Tc) Through Hole PG-TO220-3
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: IPP65R150
Categories: Discrete Semiconductor Products
Case / Package: PG-TO220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Mosfet, Aec-Q101, N-Ch, 650V, To-220-3; Transistor Polarity Infineon - 39AH8927 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 650V, To-220-3; Transistor Polarity Infineon
39AH8927
Mosfet, Aec-Q101, N-Ch, 650V, To-220-3; Transistor Polarity Infineon 39AH8927
MOSFET, AEC-Q101, N-CH, 650V, TO-220-3; Transistor Polarity:N Channel; Continuous Drain Current Id:22.4A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.135ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 650V, TO-220-3; Transistor Polarity:N Channel; Continuous Drain Current Id:22.4A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.135ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - IPP65R150CFDAAKSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPP65R150CFDAAKSA1
Single FETs, MOSFETs IPP65R150CFDAAKSA1
MOSFET N-CH 650V 22.4A TO220-3

MOSFET N-CH 650V 22.4A TO220-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPP65R150CFDAAKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPP65R150CFDAAKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPP65R150CFDAAKSA1
MOSFET N-CH 650V 22.4A TO220-3

MOSFET N-CH 650V 22.4A TO220-3

Supplier's Site
MOSFET N-Ch 650V 22.4A TO220-3

MOSFET N-Ch 650V 22.4A TO220-3

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPP65R150CFDAAKSA1-ND 2172563P 2172562 278-IPP65R150CFDAAKSA1 IPP65R150CFDAAKSA1 921338-IPP65R150CFDAAKSA1 39AH8927 IPP65R150CFDAAKSA1 IPP65R150CFDAAKSA1 IPP65R150CFDAAKSA1
Product Name Single FETs, MOSFETs MOSFETs MOSFETs 650V 22.4A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP65R150CFDAAKSA1 Mosfet, Aec-Q101, N-Ch, 650V, To-220-3; Transistor Polarity Infineon Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; TO-220 TO-220; To-220 Tube PG-TO22-3 SOT3; PG-TO220-3 TO-3; TO-220 TO-220; TO-220-3 TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 650 volts 650 volts
Unlock Full Specs
to access all available technical data