The IPP65R065C7 is a 650V CoolMOS™ C7 superjunction MOSFET in a PG-TO-220 package, designed for high-efficiency power conversion in applications such as PFC, server, telecom, and solar systems. It features a maximum drain-source on-state resistance of 65 mΩ, a pulsed drain current of 145 A, and a total gate charge of 64 nC. The device supports a maximum junction temperature of 150°C, with a thermal resistance from junction to case of 0.73 °C/W and 62 °C/W from junction to ambient. It meets JEDEC J-STD-20 and JESD22 standards for industrial-grade applications, includes Pb-free plating and a halogen-free mold compound, and exhibits high dv/dt ruggedness up to 100 V/ns.
Infineon’s CoolMOS™ C7 superjunction MOSFET series is a revolutionary step forward in technology, providing the worlds’s lowest RDS(on)/package and, thanks to its low switching losses, efficiency improvements over the full load range.
Summary of Features
Benefits
Potential Applications
Applications
EiceDRIVER™ 1EDN and 2EDN Gate Driver for MOSFETs
Download Gate Driver ICs overview
Designers who used this product also designed with
Manufacturer: Infineon Technologies
Win Source Part Number: 1186347-IPP65R065C7
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
MOSFETs HIGH POWER_NEW Product overview: IPP65R065C7 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPP65R065C7 can be used for catalog matching and distributor lookup.
POWER FIELD-EFFECT TRANSISTOR, 3
| Infineon Technologies AG | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPP65R065C7 | 1186347-IPP65R065C7 | 2088-IPP65R065C7 | IPP65R065C7 |
| Product Name | 500V-950V N-Channel Power MOSFET | Electronic Surplus - IPP65R065C7 | MOSFET Transistor | Single FETs, MOSFETs |
| Polarity | N-Channel; N | N-Channel | N-Channel; N-Channel | |
| Transistor Technology / Material | Si/SiC | MOSFET (Metal Oxide) | ||
| rDS(on) | 0.0650 ohms | |||
| QG | 64 nC | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |