Infineon Technologies AG Single FETs, MOSFETs IPI120N06S402AKSA2

Description
OptlMOS N-Channel Power MOSFET
Request a Quote Datasheet
Description
OptlMOS N-Channel Power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IPI120N06S402AKSA2 - Rochester Electronics
Newburyport, MA, United States
OptlMOS N-Channel Power MOSFET

OptlMOS N-Channel Power MOSFET

Supplier's Site Datasheet
Single FETs, MOSFETs - IPI120N06S402AKSA2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPI120N06S402AKSA2-ND
Single FETs, MOSFETs IPI120N06S402AKSA2-ND
N-Channel 60V 120A (Tc) 188W (Tc) Through Hole PG-TO262-3-1

N-Channel 60V 120A (Tc) 188W (Tc) Through Hole PG-TO262-3-1

Buy Now Datasheet
Singapore, Singapore
60V 120A MOSFET Transistor
278-IPI120N06S402AKSA2
60V 120A MOSFET Transistor 278-IPI120N06S402AKSA2
MOSFET N-CH 60V 120A TO262-3 Product overview: IPI120N06S402AKSA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPI120N06S402AKS A2 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 120A TO262-3 Product overview: IPI120N06S402AKSA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPI120N06S402AKSA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1378630-IPI120N06S402AKSA2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1378630-IPI120N06S402AKSA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1378630-IPI120N06S402AKSA2
Win Source Part Number: 1378630-IPI120N06S40 2AKSA2 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Series: OptiMOS™ Package: Tube Product Status: Not For New Designs Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA Supplier Device Package: PG-TO262-3-1 Base Product Number: IPI120 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 120A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V Rds On (Max) @ Id, Vgs: 2.8mOhm @ 100A, 10V Vgs(th) (Max) @ Id: 4V @ 140µA Gate Charge (Qg) (Max) @ Vgs: 195 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 15750 pF @ 25 V Power Dissipation (Max): 188W (Tc) Mounting Type: Through Hole HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1378630-IPI120N06S402AKSA2
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Infineon Technologies
Series: OptiMOS™
Package: Tube
Product Status: Not For New Designs
Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA
Supplier Device Package: PG-TO262-3-1
Base Product Number: IPI120
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 120A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 10V
Rds On (Max) @ Id, Vgs: 2.8mOhm @ 100A, 10V
Vgs(th) (Max) @ Id: 4V @ 140µA
Gate Charge (Qg) (Max) @ Vgs: 195 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 15750 pF @ 25 V
Power Dissipation (Max): 188W (Tc)
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPI120N06S402AKSA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPI120N06S402AKSA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPI120N06S402AKSA2
MOSFET N-CH 60V 120A TO262-3

MOSFET N-CH 60V 120A TO262-3

Supplier's Site
MOSFET MOSFET

MOSFET MOSFET

Buy Now

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPI120N06S402AKSA2 IPI120N06S402AKSA2-ND 278-IPI120N06S402AKSA2 1378630-IPI120N06S402AKSA2 IPI120N06S402AKSA2 IPI120N06S402AKSA2
Product Name Single FETs, MOSFETs 60V 120A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel
Package Type TO-262-3 TO-262-3 Long Leads, I2PAK, TO-262AA Tube SOT3 TO-262-3 Long Leads, I2PAK, TO-262AA
Packing Method Tube; Tube Tube Tube; Tube
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data