Infineon Technologies AG Single FETs, MOSFETs IPD85P04P4L06ATMA2

Description
P-Channel 40V 85A (Tc) 88W (Tc) Surface Mount PG-TO252-3-313
Request a Quote Datasheet
Description
P-Channel 40V 85A (Tc) 88W (Tc) Surface Mount PG-TO252-3-313
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-IPD85P04P4L06ATMA2DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD85P04P4L06ATMA2DKR-ND
Single FETs, MOSFETs 448-IPD85P04P4L06ATMA2DKR-ND
P-Channel 40V 85A (Tc) 88W (Tc) Surface Mount PG-TO252-3-313

P-Channel 40V 85A (Tc) 88W (Tc) Surface Mount PG-TO252-3-313

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPD85P04P4L06ATMA2TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD85P04P4L06ATMA2TR-ND
Single FETs, MOSFETs 448-IPD85P04P4L06ATMA2TR-ND
P-Channel 40V 85A (Tc) 88W (Tc) Surface Mount PG-TO252-3-313

P-Channel 40V 85A (Tc) 88W (Tc) Surface Mount PG-TO252-3-313

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPD85P04P4L06ATMA2CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD85P04P4L06ATMA2CT-ND
Single FETs, MOSFETs 448-IPD85P04P4L06ATMA2CT-ND
P-Channel 40V 85A (Tc) 88W (Tc) Surface Mount PG-TO252-3-313

P-Channel 40V 85A (Tc) 88W (Tc) Surface Mount PG-TO252-3-313

Buy Now Datasheet
Singapore, Singapore
40V 85A TO252 MOSFET Transistor
278-IPD85P04P4L06ATMA2
40V 85A TO252 MOSFET Transistor 278-IPD85P04P4L06ATMA2
MOSFET P-CH 40V 85A TO252-3 Product overview: IPD85P04P4L06ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 85A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 85A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD85P04P4L06ATM A2 can be used for catalog matching and distributor lookup.

MOSFET P-CH 40V 85A TO252-3 Product overview: IPD85P04P4L06ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 85A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 85A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD85P04P4L06ATMA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2291834 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2291834
MOSFETs 2291834
Infineon IPD85P04P4L06ATMA2 MOSFET

Infineon IPD85P04P4L06ATMA2 MOSFET

Supplier's Site
MOSFETs - 2291835 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2291835
MOSFETs 2291835
Infineon IPD85P04P4L06ATMA2 MOSFET

Infineon IPD85P04P4L06ATMA2 MOSFET

Supplier's Site
MOSFETs - 2291835P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2291835P
MOSFETs 2291835P
Infineon IPD85P04P4L06ATMA2 MOSFET

Infineon IPD85P04P4L06ATMA2 MOSFET

Supplier's Site
 - IPD85P04P4L06ATMA2 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor

Power Field-Effect Transistor

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278309-IPD85P04P4L06ATMA2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278309-IPD85P04P4L06ATMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278309-IPD85P04P4L06ATMA2
Win Source Part Number: 1278309-IPD85P04P4L0 6ATMA2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS®-P2 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 85A (Tc) Rds On (Max) @ Id, Vgs: 6.4mOhm @ 85A, 10V Vgs(th) (Max) @ Id: 2.2V @ 150µA Power Dissipation (Max): 88W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3-313 Gate Charge (Qg) (Max) @ Vgs: 104 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 6580 pF @ 25 V Vgs (Max): +5V, -16V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: 448-IPD85P04P4L06ATM A2CT,448-IPD85P04P4L 06ATMA2TR,SP00232577 8,448-IPD85P04P4L06A TMA2DKR Base Product Number: IPD85P04 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1278309-IPD85P04P4L06ATMA2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: OptiMOS®-P2
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 85A (Tc)
Rds On (Max) @ Id, Vgs: 6.4mOhm @ 85A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 150µA
Power Dissipation (Max): 88W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: PG-TO252-3-313
Gate Charge (Qg) (Max) @ Vgs: 104 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 6580 pF @ 25 V
Vgs (Max): +5V, -16V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: 448-IPD85P04P4L06ATMA2CT,448-IPD85P04P4L06ATMA2TR,SP002325778,448-IPD85P04P4L06ATMA2DKR
Base Product Number: IPD85P04
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD85P04P4L06ATMA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD85P04P4L06ATMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD85P04P4L06ATMA2
MOSFET P-CH 40V 85A TO252-3

MOSFET P-CH 40V 85A TO252-3

Supplier's Site
Single FETs, MOSFETs - IPD85P04P4L06ATMA2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD85P04P4L06ATMA2
Single FETs, MOSFETs IPD85P04P4L06ATMA2
MOSFET P-CH 40V 85A TO252-3

MOSFET P-CH 40V 85A TO252-3

Supplier's Site Datasheet
Mosfet, Aec-Q101, P-Ch, -40V, -85A, 88W Rohs Compliant Infineon - 51AH5911 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, P-Ch, -40V, -85A, 88W Rohs Compliant Infineon
51AH5911
Mosfet, Aec-Q101, P-Ch, -40V, -85A, 88W Rohs Compliant Infineon 51AH5911
MOSFET, AEC-Q101, P-CH, -40V, -85A, 88W ROHS COMPLIANT: YES

MOSFET, AEC-Q101, P-CH, -40V, -85A, 88W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 448-IPD85P04P4L06ATMA2DKR-ND 278-IPD85P04P4L06ATMA2 2291834 IPD85P04P4L06ATMA2 1278309-IPD85P04P4L06ATMA2 IPD85P04P4L06ATMA2 IPD85P04P4L06ATMA2 51AH5911
Product Name Single FETs, MOSFETs 40V 85A TO252 MOSFET Transistor MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, Aec-Q101, P-Ch, -40V, -85A, 88W Rohs Compliant Infineon
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) TO-252 (DPAK); TO-252 PG-TO252-3 SOT3 -55degC ~ 175degC (TJ) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
Unlock Full Specs
to access all available technical data