Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs IPD70P04P4L08ATMA2

Description
Win Source Part Number: 1382312-IPD70P04P4L0 8ATMA2 Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>Single FETs, MOSFETs Series: OptiMOS®-P2 Package: Tape & Reel Standard Package: 2,500 pcs Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 70A (Tc) Rds On (Max) @ Id, Vgs: 7.8mOhm @ 70A, 10V Vgs(th) (Max) @ Id: 2.2V @ 120µA Power Dissipation (Max): 75W (Tc) Mounting Type: Surface Mount Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3-313 Gate Charge (Qg) (Max) @ Vgs: 92 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5430 pF @ 25 V Vgs (Max): +5V, -16V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Base Product Number: IPD70 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1382312-IPD70P04P4L0 8ATMA2 Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>Single FETs, MOSFETs Series: OptiMOS®-P2 Package: Tape & Reel Standard Package: 2,500 pcs Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 70A (Tc) Rds On (Max) @ Id, Vgs: 7.8mOhm @ 70A, 10V Vgs(th) (Max) @ Id: 2.2V @ 120µA Power Dissipation (Max): 75W (Tc) Mounting Type: Surface Mount Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3-313 Gate Charge (Qg) (Max) @ Vgs: 92 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5430 pF @ 25 V Vgs (Max): +5V, -16V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Base Product Number: IPD70 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1382312-IPD70P04P4L08ATMA2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1382312-IPD70P04P4L08ATMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1382312-IPD70P04P4L08ATMA2
Win Source Part Number: 1382312-IPD70P04P4L0 8ATMA2 Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>Single FETs, MOSFETs Series: OptiMOS®-P2 Package: Tape & Reel Standard Package: 2,500 pcs Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 70A (Tc) Rds On (Max) @ Id, Vgs: 7.8mOhm @ 70A, 10V Vgs(th) (Max) @ Id: 2.2V @ 120µA Power Dissipation (Max): 75W (Tc) Mounting Type: Surface Mount Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3-313 Gate Charge (Qg) (Max) @ Vgs: 92 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5430 pF @ 25 V Vgs (Max): +5V, -16V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Base Product Number: IPD70 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382312-IPD70P04P4L08ATMA2
Category: Discrete Semiconductor Products>Transistors>FETs, MOSFETs>Single FETs, MOSFETs
Series: OptiMOS®-P2
Package: Tape & Reel
Standard Package: 2,500 pcs
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 70A (Tc)
Rds On (Max) @ Id, Vgs: 7.8mOhm @ 70A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 120µA
Power Dissipation (Max): 75W (Tc)
Mounting Type: Surface Mount
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: PG-TO252-3-313
Gate Charge (Qg) (Max) @ Vgs: 92 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5430 pF @ 25 V
Vgs (Max): +5V, -16V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Base Product Number: IPD70
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPD70P04P4L08ATMA2CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD70P04P4L08ATMA2CT-ND
Single FETs, MOSFETs 448-IPD70P04P4L08ATMA2CT-ND
P-Channel 40V 70A (Tc) 75W (Tc) Surface Mount PG-TO252-3-313

P-Channel 40V 70A (Tc) 75W (Tc) Surface Mount PG-TO252-3-313

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPD70P04P4L08ATMA2DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD70P04P4L08ATMA2DKR-ND
Single FETs, MOSFETs 448-IPD70P04P4L08ATMA2DKR-ND
P-Channel 40V 70A (Tc) 75W (Tc) Surface Mount PG-TO252-3-313

P-Channel 40V 70A (Tc) 75W (Tc) Surface Mount PG-TO252-3-313

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPD70P04P4L08ATMA2TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD70P04P4L08ATMA2TR-ND
Single FETs, MOSFETs 448-IPD70P04P4L08ATMA2TR-ND
P-Channel 40V 70A (Tc) 75W (Tc) Surface Mount PG-TO252-3-313

P-Channel 40V 70A (Tc) 75W (Tc) Surface Mount PG-TO252-3-313

Buy Now Datasheet
Singapore, Singapore
40V 70A TO252 MOSFET Transistor
278-IPD70P04P4L08ATMA2
40V 70A TO252 MOSFET Transistor 278-IPD70P04P4L08ATMA2
MOSFET P-CH 40V 70A TO252-3 Product overview: IPD70P04P4L08ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 70A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 70A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD70P04P4L08ATM A2 can be used for catalog matching and distributor lookup.

MOSFET P-CH 40V 70A TO252-3 Product overview: IPD70P04P4L08ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 70A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 70A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD70P04P4L08ATMA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - IPD70P04P4L08ATMA2 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 70A I(D), 40V, 0.0078ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252

Power Field-Effect Transistor, 70A I(D), 40V, 0.0078ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252

Supplier's Site Datasheet
MOSFETs - 2207412P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2207412P
MOSFETs 2207412P
Infineon MOSFET IPD70P04P4L08ATMA2

Infineon MOSFET IPD70P04P4L08ATMA2

Supplier's Site
MOSFETs - 2207410 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2207410
MOSFETs 2207410
Infineon MOSFET IPD70P04P4L08ATMA2

Infineon MOSFET IPD70P04P4L08ATMA2

Supplier's Site
MOSFETs - 2207412 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2207412
MOSFETs 2207412
Infineon MOSFET IPD70P04P4L08ATMA2

Infineon MOSFET IPD70P04P4L08ATMA2

Supplier's Site
Single FETs, MOSFETs - IPD70P04P4L08ATMA2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD70P04P4L08ATMA2
Single FETs, MOSFETs IPD70P04P4L08ATMA2
MOSFET P-CH 40V 70A TO252-3

MOSFET P-CH 40V 70A TO252-3

Supplier's Site Datasheet
Mosfet, Aec-Q101, P-Ch, -40V, -70A, 75W Rohs Compliant Infineon - 51AH5909 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, P-Ch, -40V, -70A, 75W Rohs Compliant Infineon
51AH5909
Mosfet, Aec-Q101, P-Ch, -40V, -70A, 75W Rohs Compliant Infineon 51AH5909
MOSFET, AEC-Q101, P-CH, -40V, -70A, 75W ROHS COMPLIANT: YES

MOSFET, AEC-Q101, P-CH, -40V, -70A, 75W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD70P04P4L08ATMA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD70P04P4L08ATMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD70P04P4L08ATMA2
MOSFET P-CH 40V 70A TO252-3

MOSFET P-CH 40V 70A TO252-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1382312-IPD70P04P4L08ATMA2 448-IPD70P04P4L08ATMA2CT-ND 278-IPD70P04P4L08ATMA2 IPD70P04P4L08ATMA2 2207412P IPD70P04P4L08ATMA2 51AH5909 IPD70P04P4L08ATMA2
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Single FETs, MOSFETs 40V 70A TO252 MOSFET Transistor MOSFETs Single FETs, MOSFETs Mosfet, Aec-Q101, P-Ch, -40V, -70A, 75W Rohs Compliant Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
PD 75000 milliwatts 75 milliwatts 75000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) PG-TO252-3 TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 -55degC ~ 175degC (TJ)
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data