IPP057N15NM6 is an N-channel MOSFET designed for power conversion applications, featuring a drain-source breakdown voltage of 150 V, a maximum continuous drain current of 128 A, and a maximum on-state resistance of 5.7 mΩ at 10 V gate-source voltage. It is packaged in a PG-TO220-3 case with dimensions of 14.81 to 15.95 mm in length and 9.70 to 10.36 mm in width. The device has a thermal resistance junction-to-case of 0.71 °C/W and operates from -55 °C to 175 °C. It is 100% avalanche tested with a single-pulse avalanche energy rating of 241 mJ, RoHS compliant, and halogen-free per IEC61249-2-21.
IPP057N15NM6 leverages OptiMOS™ 6 150 V unparalleled performance and robustness for a suitable alternative to legacy OptiMOS™ 3 and OptiMOS™ 5 150 V products.
OptiMOS™ 6 150 V technology was designed to fulfill the requirements of both high and low switching frequency applications, in hard and soft switching.
Summary of Features
Benefits
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPP057N15NM6 |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - IPP057N15NM6 |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0057 ohms |