IPF016N06NF2S is a single N-channel power MOSFET rated for 60 V, packaged in a PG-TO263-7 (D²PAK 7-pin) housing. It has a maximum continuous drain current of 177 A at a case temperature of 100 °C and a maximum drain-source on-state resistance of 1.65 mΩ. The device supports a pulsed drain current up to 920 A and has a total gate charge of 108 nC. It is qualified according to JEDEC standards, RoHS compliant, and halogen-free per IEC61249-2-21. The operating and storage junction temperature ranges from -55 °C to 175 °C.
StrongIRFET™ 2 single N-channel power MOSFET 60 V in D²PAK 7-pin package
Infineon's StrongIRFET™ 2 power MOSFET 60 V features low RDS(on) of 1.65 mOhm, addressing a broad range of applications from low- to high-switching frequency.
Summary of Features
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPF016N06NF2S |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - IPF016N06NF2S |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0017 ohms |
| QG | 108 nC |