600V CoolMOS™ PFD7 superjunction MOSFET in SOT-223 package
This 600V CoolMOS™ PFD7 superjunction MOSFET (IPN60R1K5PFD7S) complements the CoolMOS™ 7 offering for consumer applications. The IPN60R1K5PFD7S in a SOT-223 package features RDS(on) of 1,500mOhm resulting in low switching losses. The 600V CoolMOS™ PFD7 SJ MOSFETs come with an integrated fast body diode ensuring a robust device, reducing bill-of-material (BOM) for the customer. Infineon's industry-leading SMD packages further reduce PCB space and facilitate manufacturing.
This product family is tailored to ultrahigh power density as well as highest efficiency designs. The products primarily address ultrahigh density chargers, adapters and low-power motor drives. The 600V CoolMOS™ PFD7 offers improved light- and full-load efficiency over CoolMOS™ P7 and CE MOSFET technologies resulting in an increase in power density by 1.8W/inch3.
Summary of Features
Very low FOM RDS(on) x Eoss
Integrated robust fast body diode
Up to 2kV ESD protection
Wide range of RDS(on) values
Excellent commutation ruggedness
Low EMI
Broad package portfolio
Benefits
Minimized switching losses
Power density improvement compared to latest CoolMOS™ charger technology
Increased efficiency and improved thermal behavior compared to CoolMOS™ CE technology for low power drives applications
BOM cost reduction and easy manufacturing
Robustness and reliability
Easy to select the right parts for design fine-tuning
Potential Applications
Consumer
High density Charger and Adapter
USB PD
Fridge
Fans
Pumps
Applications
Home appliances
Refrigerators and freezers
Designers who used this product also designed with
2EDR8259X | Gate driver ICs
IRS4427S | Gate driver ICs
1ED44171N01B | Gate driver ICs
2EDL23N06PJ | Gate driver ICs
1EDB8275F | Gate driver ICs
1EDI20I12MF | Gate driver ICs
2EDR8259X | Gate driver ICs
IRS4427S | Gate driver ICs
1ED44171N01B | Gate driver ICs
2EDL23N06PJ | Gate driver ICs
1EDB8275F | Gate driver ICs
1EDI20I12MF | Gate driver ICs
2EDR8259X | Gate driver ICs
IRS4427S | Gate driver ICs
1 2
600V CoolMOS™ PFD7 superjunction MOSFET in SOT-223 package
This 600V CoolMOS™ PFD7 superjunction MOSFET (IPN60R1K5PFD7S) complements the CoolMOS™ 7 offering for consumer applications. The IPN60R1K5PFD7S in a SOT-223 package features RDS(on) of 1,500mOhm resulting in low switching losses. The 600V CoolMOS™ PFD7 SJ MOSFETs come with an integrated fast body diode ensuring a robust device, reducing bill-of-material (BOM) for the customer. Infineon's industry-leading SMD packages further reduce PCB space and facilitate manufacturing.
This product family is tailored to ultrahigh power density as well as highest efficiency designs. The products primarily address ultrahigh density chargers, adapters and low-power motor drives. The 600V CoolMOS™ PFD7 offers improved light- and full-load efficiency over CoolMOS™ P7 and CE MOSFET technologies resulting in an increase in power density by 1.8W/inch3.
Summary of Features
- Very low FOM RDS(on) x Eoss
- Integrated robust fast body diode
- Up to 2kV ESD protection
- Wide range of RDS(on) values
- Excellent commutation ruggedness
- Low EMI
- Broad package portfolio
Benefits
- Minimized switching losses
- Power density improvement compared to latest CoolMOS™ charger technology
- Increased efficiency and improved thermal behavior compared to CoolMOS™ CE technology for low power drives applications
- BOM cost reduction and easy manufacturing
- Robustness and reliability
- Easy to select the right parts for design fine-tuning
Potential Applications
- Consumer
- High density Charger and Adapter
- USB PD
- Fridge
- Fans
- Pumps
Applications
- Home appliances
- Refrigerators and freezers
Designers who used this product also designed with
- 2EDR8259X |
Gate driver ICs
- IRS4427S |
Gate driver ICs
- 1ED44171N01B |
Gate driver ICs
- 2EDL23N06PJ |
Gate driver ICs
- 1EDB8275F |
Gate driver ICs
- 1EDI20I12MF |
Gate driver ICs
- 2EDR8259X |
Gate driver ICs
- IRS4427S |
Gate driver ICs
- 1ED44171N01B |
Gate driver ICs
- 2EDL23N06PJ |
Gate driver ICs
- 1EDB8275F |
Gate driver ICs
- 1EDI20I12MF |
Gate driver ICs
- 2EDR8259X |
Gate driver ICs
- IRS4427S |
Gate driver ICs
1
2