The IPN50R2K0CE is a 500V CoolMOS™ CE power MOSFET in a PG-SOT223 package, measuring 6.70 mm by 7.30 mm, designed for cost-sensitive consumer and lighting applications. It has a maximum continuous drain current of 3.6 A, a drain-source on-resistance of 2.0 Ω, and a gate charge of 6 nC. The device supports avalanche energy of 34 mJ and meets RoHS standards with halogen-free mold compound. It is qualified for standard-grade applications and features low losses due to a low FOM (Rdson×Qg) and high commutation ruggedness.
Cost-effective drop-in replacement for DPAK
Infineon is growing the portfolio of CoolMOS™ CE with the SOT-223 package as a cost effective alternative to DPAK that also enables footprint reduction in some designs. The package can be placed on a typical DPAK footprint and comes with only a small compromise in thermal behavior. The SOT-223 from Infineon targets LED lighting and mobile charger applications.
Summary of Features
Potential Applications
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPN50R2K0CE |
| Product Name | 500V-950V N-Channel Power MOSFET |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 2 ohms |
| QG | 6 nC |