The IPP65R225C7 is a 650V N-channel superjunction MOSFET in a PG-TO-220 package, designed for high-efficiency power conversion in applications such as PFC, server, telecom, UPS, and solar systems. It features a maximum on-state resistance of 225 mΩ at 25°C, a gate charge of 20 nC, and continuous drain current of 17 A at 150°C. The device supports pulsed drain current up to 41 A, has a single-pulse avalanche energy rating of 48 mJ, and exhibits high dv/dt ruggedness up to 100 V/ns. Thermal resistance from junction to case is 1.99 °C/W, and it operates with a junction temperature range of -55°C to 150°C. The part is Pb-free, halogen-free, and qualified to JEDEC standards for industrial applications.
Infineon’s CoolMOS™ C7 superjunction MOSFET series is a revolutionary step forward in technology, providing the worlds’s lowest RDS(on)/package and, thanks to its low switching losses, efficiency improvements over the full load range.
Summary of Features
Benefits
Potential Applications
Applications
EiceDRIVER™ 1EDN and 2EDN Gate Driver for MOSFETs
Download Gate Driver ICs overview
Designers who used this product also designed with
MOSFETs 650V CoolMOS C7 Power Trans; 225mOhm Product overview: IPP65R225C7 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 225mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 225mOhm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPP65R225C7 can be used for catalog matching and distributor lookup.
MOSFET 650V CoolMOS C7 Power Trans; 225mOhm
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPP65R225C7 | 2088-IPP65R225C7 | IPP65R225C7 |
| Product Name | 500V-950V N-Channel Power MOSFET | 650V 225mOhm MOSFET Transistor | MOSFET |
| Polarity | N-Channel; N | N-Channel | |
| Transistor Technology / Material | Si/SiC | ||
| rDS(on) | 0.2250 ohms | ||
| QG | 20 nC | ||
| TJ | -55 to 150 C (-67 to 302 F) |