IPD78CN10 - 12V-300V N-Channel Power MOSFET
N-Channel 100V 13A (Tc) 31W (Tc) Surface Mount PG-TO252-3
MOSFET N-CH 100V 13A TO252-3
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | Transistors | RF Transistors |
| Product Number | IPD78CN10NGBUMA1 | IPD78CN10NGBUMA1TR-ND | IPD78CN10NGBUMA1 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel |