IPF014N08NF2S is an N-channel enhancement mode MOSFET designed for power conversion applications, rated for 80 V drain-source breakdown voltage and 282 A continuous drain current. It is packaged in a PG-TO263-7 (D²PAK 7-pin) case with dimensions of 9.00-9.40 mm in length, 9.68-10.08 mm in width, and 14.61-15.88 mm in height. The maximum on-state resistance is 1.4 mΩ at 25 °C, with a total gate charge of 255 nC. The device is avalanche-tested, RoHS compliant, and halogen-free per IEC 61249-2-21. Thermal resistance from junction to case is 0.5 °C/W, and junction-to-ambient is 40 °C/W on a 6 cm² copper PCB area. Operating junction temperature ranges from -55 °C to 175 °C.
StrongIRFET™ 2 single N-channel power MOSFET 80 V in D²PAK 7-pin package
Infineon's StrongIRFET™ 2 power MOSFET 80 V features low RDS(on) of 1.4 mOhm, addressing a broad range of applications from low- to high-switching frequency.
Summary of Features
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPF014N08NF2S |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - IPF014N08NF2S |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0014 ohms |