The IPN70R600P7S is a 700V CoolMOS™ P7 superjunction MOSFET designed for cost-sensitive consumer applications such as chargers, adapters, and lighting. It is packaged in a PG-SOT223 with dimensions of 6.30-6.70 mm in length and 6.70-7.30 mm in width. The device has a maximum drain-source on-state resistance of 0.60 Ω, a pulsed drain current of 20.5 A, and a gate charge of 10.5 nC. It features integrated ESD protection rated at class 2 (HBM), low switching losses, and thermal resistance from junction to ambient of 75 °C/W with an optimized footprint. The part meets MSL1 moisture sensitivity level and is qualified for operation from -40 °C to 150 °C.
Combining excellent performance and ease-of-use
CoolMOS™ P7 superjunction (SJ) MOSFET is designed to address typical challenges in the low power SMPS market, by offering excellent performance and ease-of-use, enabling improved form factors and price competitiveness. The SOT-223 package is a cost effective one-to-one drop-in alternative to DPAK that also enables footprint reduction in some designs. It can be placed on a typical DPAK footprint and shows comparable thermal performance. This combination makes CoolMOS™ P7 in SOT-223 a perfect fit for its target applications.
700V and 800V CoolMOS™ P7 are optimized for flyback topologies. 600V CoolMOS™ P7 SJ MOSFET is suitable for hard as well as so switching topologies (Flyback, PFC and LLC).
Summary of Features
Best-fit performance superjunction technology
Cost-effective package solution
Best-in-class price/performance ratio
Potential Applications
Consumer applications
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPN70R600P7S |
| Product Name | 500V-950V N-Channel Power MOSFET |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.6000 ohms |
| QG | 10.5 nC |