Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IPD85P04P407ATMA2

Description
Win Source Part Number: 1278383-IPD85P04P407 ATMA2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, OptiMOS®-P2 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 85A (Tc) Rds On (Max) @ Id, Vgs: 7.3mOhm @ 85A, 10V Vgs(th) (Max) @ Id: 4V @ 150µA Power Dissipation (Max): 88W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3-313 Gate Charge (Qg) (Max) @ Vgs: 89 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 6085 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: 448-IPD85P04P407ATMA 2TR,448-IPD85P04P407 ATMA2DKR,SP002325774 ,448-IPD85P04P407ATM A2CT Base Product Number: IPD85P04
Request a Quote Datasheet
Description
Win Source Part Number: 1278383-IPD85P04P407 ATMA2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, OptiMOS®-P2 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 85A (Tc) Rds On (Max) @ Id, Vgs: 7.3mOhm @ 85A, 10V Vgs(th) (Max) @ Id: 4V @ 150µA Power Dissipation (Max): 88W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3-313 Gate Charge (Qg) (Max) @ Vgs: 89 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 6085 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: 448-IPD85P04P407ATMA 2TR,448-IPD85P04P407 ATMA2DKR,SP002325774 ,448-IPD85P04P407ATM A2CT Base Product Number: IPD85P04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278383-IPD85P04P407ATMA2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278383-IPD85P04P407ATMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278383-IPD85P04P407ATMA2
Win Source Part Number: 1278383-IPD85P04P407 ATMA2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, OptiMOS®-P2 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 85A (Tc) Rds On (Max) @ Id, Vgs: 7.3mOhm @ 85A, 10V Vgs(th) (Max) @ Id: 4V @ 150µA Power Dissipation (Max): 88W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3-313 Gate Charge (Qg) (Max) @ Vgs: 89 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 6085 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: 448-IPD85P04P407ATMA 2TR,448-IPD85P04P407 ATMA2DKR,SP002325774 ,448-IPD85P04P407ATM A2CT Base Product Number: IPD85P04

Win Source Part Number: 1278383-IPD85P04P407ATMA2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, OptiMOS®-P2
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 85A (Tc)
Rds On (Max) @ Id, Vgs: 7.3mOhm @ 85A, 10V
Vgs(th) (Max) @ Id: 4V @ 150µA
Power Dissipation (Max): 88W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: PG-TO252-3-313
Gate Charge (Qg) (Max) @ Vgs: 89 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 6085 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: 448-IPD85P04P407ATMA2TR,448-IPD85P04P407ATMA2DKR,SP002325774,448-IPD85P04P407ATMA2CT
Base Product Number: IPD85P04

Buy Now
Single FETs, MOSFETs - 448-IPD85P04P407ATMA2CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD85P04P407ATMA2CT-ND
Single FETs, MOSFETs 448-IPD85P04P407ATMA2CT-ND
P-Channel 40V 85A (Tc) 88W (Tc) Surface Mount PG-TO252-3-313

P-Channel 40V 85A (Tc) 88W (Tc) Surface Mount PG-TO252-3-313

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPD85P04P407ATMA2TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD85P04P407ATMA2TR-ND
Single FETs, MOSFETs 448-IPD85P04P407ATMA2TR-ND
P-Channel 40V 85A (Tc) 88W (Tc) Surface Mount PG-TO252-3-313

P-Channel 40V 85A (Tc) 88W (Tc) Surface Mount PG-TO252-3-313

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPD85P04P407ATMA2DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD85P04P407ATMA2DKR-ND
Single FETs, MOSFETs 448-IPD85P04P407ATMA2DKR-ND
P-Channel 40V 85A (Tc) 88W (Tc) Surface Mount PG-TO252-3-313

P-Channel 40V 85A (Tc) 88W (Tc) Surface Mount PG-TO252-3-313

Buy Now Datasheet
 - IPD85P04P407ATMA2 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor

Power Field-Effect Transistor

Supplier's Site Datasheet
MOSFETs - 2583865 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583865
MOSFETs 2583865
INFINEON MOSFET IPD85P04P407ATMA2

INFINEON MOSFET IPD85P04P407ATMA2

Supplier's Site
MOSFETs - 2583867 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583867
MOSFETs 2583867
INFINEON MOSFET IPD85P04P407ATMA2

INFINEON MOSFET IPD85P04P407ATMA2

Supplier's Site
MOSFETs - 2583867P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583867P
MOSFETs 2583867P
INFINEON MOSFET IPD85P04P407ATMA2

INFINEON MOSFET IPD85P04P407ATMA2

Supplier's Site
Single FETs, MOSFETs - IPD85P04P407ATMA2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD85P04P407ATMA2
Single FETs, MOSFETs IPD85P04P407ATMA2
MOSFET P-CH 40V 85A TO252-3

MOSFET P-CH 40V 85A TO252-3

Supplier's Site Datasheet
Mosfet, Aec-Q101, P-Ch, -40V, -85A, 88W Rohs Compliant Infineon - 51AH5912 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, P-Ch, -40V, -85A, 88W Rohs Compliant Infineon
51AH5912
Mosfet, Aec-Q101, P-Ch, -40V, -85A, 88W Rohs Compliant Infineon 51AH5912
MOSFET, AEC-Q101, P-CH, -40V, -85A, 88W ROHS COMPLIANT: YES

MOSFET, AEC-Q101, P-CH, -40V, -85A, 88W ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD85P04P407ATMA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD85P04P407ATMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD85P04P407ATMA2
MOSFET P-CH 40V 85A TO252-3

MOSFET P-CH 40V 85A TO252-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1278383-IPD85P04P407ATMA2 448-IPD85P04P407ATMA2CT-ND IPD85P04P407ATMA2 2583865 IPD85P04P407ATMA2 51AH5912 IPD85P04P407ATMA2
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFETs Single FETs, MOSFETs Mosfet, Aec-Q101, P-Ch, -40V, -85A, 88W Rohs Compliant Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type SOT3 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 PG-TO252-3 TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data