IPD80R1K4P7 is an 800V N-channel CoolMOS™ P7 power MOSFET in a DPAK (PG-TO252-3) package, designed for hard and soft switching applications such as LED lighting, low-power chargers, and industrial power supplies. It has a maximum drain-source on-state resistance of 1.4 Ω at 25°C, a continuous drain current of 4 A, and a gate threshold voltage of 3 V with a variation of ±0.5 V. The device includes integrated ESD protection up to HBM Class 2 and is fully qualified according to JEDEC for industrial applications. Thermal resistance from junction to case is 3.9 °C/W, and from junction to ambient on a minimal footprint PCB is 62 °C/W. The package dimensions are 6.22 mm in length, 6.73 mm in width, and 10.48 mm in height.
A new benchmark in efficiency and thermal performance
800V CoolMOS™ P7 superjunction MOSFET series is a perfect fit for low power SMPS applications by fully addressing market needs in performance, ease-of-use and price/performance ratio. It mainly focuses on flyback applications including adapter and charger, LED driver, audio SMPS, AUX and industrial power.
This new product family offers up to 0.6% efficiency gain and 2°C to 8°C lower MOSFET temperature compared to its predecessor as well as to competitor parts tested in typical flyback applications. It also enables higher power density designs through lower switching losses and better DPAK R DS(on) products. Overall, it helps customers save BOM cost and reduce assembly effort.
Summary of Features
Benefits
Potential Applications
Applications
Designers who used this product also designed with
800V, 1.4OHM, N-CHANNEL MOSFET, Product overview: IPD80R1K4P7 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800V, 1.4OHM. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 1.4OHM, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPD80R1K4P7 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 825992-IPD80R1K4P7
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
800V, 1.4OHM, N-CHANNEL MOSFET,
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPD80R1K4P7 | 285-IPD80R1K4P7 | 825992-IPD80R1K4P7 | IPD80R1K4P7 |
| Product Name | 500V-950V N-Channel Power MOSFET | N-Channel 800V 1.4OHM MOSFET Transistor | Specialized ICs - IPD80R1K4P7 | Single FETs, MOSFETs |
| Polarity | N-Channel; N | N-Channel; N-Channel | ||
| Transistor Technology / Material | Si/SiC | MOSFET (Metal Oxide) | ||
| rDS(on) | 1.4 ohms | |||
| QG | 10 nC | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |