Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD90N04S405ATMA1 IPD90N04S405ATMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1010613-IPD90N04S405 ATMA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 65W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO252-3-313 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 86A (Tc) Gate-Source Threshold Voltage: 4V @ 30μA Max Gate Charge: 37nC @ 10V Max Input Capacitance: 2960pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.2 mOhm @ 86A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1010613-IPD90N04S405 ATMA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 65W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO252-3-313 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 86A (Tc) Gate-Source Threshold Voltage: 4V @ 30μA Max Gate Charge: 37nC @ 10V Max Input Capacitance: 2960pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.2 mOhm @ 86A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD90N04S405ATMA1 - 1010613-IPD90N04S405ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD90N04S405ATMA1
1010613-IPD90N04S405ATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD90N04S405ATMA1 1010613-IPD90N04S405ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1010613-IPD90N04S405 ATMA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 65W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO252-3-313 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 86A (Tc) Gate-Source Threshold Voltage: 4V @ 30μA Max Gate Charge: 37nC @ 10V Max Input Capacitance: 2960pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.2 mOhm @ 86A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1010613-IPD90N04S405ATMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 65W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO252-3-313
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 86A (Tc)
Gate-Source Threshold Voltage: 4V @ 30μA
Max Gate Charge: 37nC @ 10V
Max Input Capacitance: 2960pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.2 mOhm @ 86A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
40V 86A TO252 MOSFET Transistor
278-IPD90N04S405ATMA1
40V 86A TO252 MOSFET Transistor 278-IPD90N04S405ATMA1
MOSFET N-CH 40V 86A TO252-3 Product overview: IPD90N04S405ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 86A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 86A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD90N04S405ATMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 86A TO252-3 Product overview: IPD90N04S405ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 86A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 86A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD90N04S405ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPD90N04S405ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD90N04S405ATMA1TR-ND
Single FETs, MOSFETs IPD90N04S405ATMA1TR-ND
N-Channel 40V 86A (Tc) 65W (Tc) Surface Mount PG-TO252-3-313

N-Channel 40V 86A (Tc) 65W (Tc) Surface Mount PG-TO252-3-313

Buy Now Datasheet
Single FETs, MOSFETs - IPD90N04S405ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD90N04S405ATMA1DKR-ND
Single FETs, MOSFETs IPD90N04S405ATMA1DKR-ND
N-Channel 40V 86A (Tc) 65W (Tc) Surface Mount PG-TO252-3-313

N-Channel 40V 86A (Tc) 65W (Tc) Surface Mount PG-TO252-3-313

Buy Now Datasheet
Single FETs, MOSFETs - IPD90N04S405ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD90N04S405ATMA1CT-ND
Single FETs, MOSFETs IPD90N04S405ATMA1CT-ND
N-Channel 40V 86A (Tc) 65W (Tc) Surface Mount PG-TO252-3-313

N-Channel 40V 86A (Tc) 65W (Tc) Surface Mount PG-TO252-3-313

Buy Now Datasheet
 - IPD90N04S405ATMA1 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 86A I(D), 40V, 0.0052ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252

Power Field-Effect Transistor, 86A I(D), 40V, 0.0052ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252

Supplier's Site Datasheet
MOSFETs - 2183053 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2183053
MOSFETs 2183053
Infineon IPD90N04S405ATMA1 MOSFET

Infineon IPD90N04S405ATMA1 MOSFET

Supplier's Site
MOSFETs - 2183053P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2183053P
MOSFETs 2183053P
Infineon IPD90N04S405ATMA1 MOSFET

Infineon IPD90N04S405ATMA1 MOSFET

Supplier's Site
MOSFETs - 2183052 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2183052
MOSFETs 2183052
Infineon IPD90N04S405ATMA1 MOSFET

Infineon IPD90N04S405ATMA1 MOSFET

Supplier's Site
MOSFET N-Ch 40V 90A DPAK-2 OptiMOS-T2

MOSFET N-Ch 40V 90A DPAK-2 OptiMOS-T2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD90N04S405ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD90N04S405ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD90N04S405ATMA1
MOSFET N-CH 40V 86A TO252-3

MOSFET N-CH 40V 86A TO252-3

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 40V, To-252; Transistor Polarity Infineon - 12AC9719 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 40V, To-252; Transistor Polarity Infineon
12AC9719
Mosfet, Aec-Q101, N-Ch, 40V, To-252; Transistor Polarity Infineon 12AC9719
MOSFET, AEC-Q101, N-CH, 40V, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:86A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0043ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 40V, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:86A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0043ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1010613-IPD90N04S405ATMA1 278-IPD90N04S405ATMA1 IPD90N04S405ATMA1TR-ND IPD90N04S405ATMA1 2183053 IPD90N04S405ATMA1 IPD90N04S405ATMA1 12AC9719
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD90N04S405ATMA1 40V 86A TO252 MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 40V, To-252; Transistor Polarity Infineon
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 40 volts 40 volts
PD 65000 milliwatts 65 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; TO-252 (DPAK); PG-TO252-3-313 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 PG-TO252-3 TO-252 (DPAK); TO-252 Surface Mount TO-3
Unlock Full Specs
to access all available technical data