Infineon Technologies AG 40V 90A TO252 MOSFET Transistor IPD90N04S403ATMA1

Description
MOSFET N-CH 40V 90A TO252-3 Product overview: IPD90N04S403ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 90A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 90A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD90N04S403ATMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 40V 90A TO252-3 Product overview: IPD90N04S403ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 90A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 90A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD90N04S403ATMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 90A TO252 MOSFET Transistor
278-IPD90N04S403ATMA1
40V 90A TO252 MOSFET Transistor 278-IPD90N04S403ATMA1
MOSFET N-CH 40V 90A TO252-3 Product overview: IPD90N04S403ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 90A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 90A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD90N04S403ATMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 90A TO252-3 Product overview: IPD90N04S403ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 90A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 90A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD90N04S403ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPD90N04S403ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD90N04S403ATMA1TR-ND
Single FETs, MOSFETs IPD90N04S403ATMA1TR-ND
N-Channel 40V 90A (Tc) 94W (Tc) Surface Mount PG-TO252-3-313

N-Channel 40V 90A (Tc) 94W (Tc) Surface Mount PG-TO252-3-313

Buy Now Datasheet
Single FETs, MOSFETs - IPD90N04S403ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD90N04S403ATMA1DKR-ND
Single FETs, MOSFETs IPD90N04S403ATMA1DKR-ND
N-Channel 40V 90A (Tc) 94W (Tc) Surface Mount PG-TO252-3-313

N-Channel 40V 90A (Tc) 94W (Tc) Surface Mount PG-TO252-3-313

Buy Now Datasheet
Single FETs, MOSFETs - IPD90N04S403ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD90N04S403ATMA1CT-ND
Single FETs, MOSFETs IPD90N04S403ATMA1CT-ND
N-Channel 40V 90A (Tc) 94W (Tc) Surface Mount PG-TO252-3-313

N-Channel 40V 90A (Tc) 94W (Tc) Surface Mount PG-TO252-3-313

Buy Now Datasheet
 - IPD90N04S403ATMA1 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 90A I(D), 40V, 0.0032ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252

Power Field-Effect Transistor, 90A I(D), 40V, 0.0032ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD90N04S403ATMA1 - 874786-IPD90N04S403ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD90N04S403ATMA1
874786-IPD90N04S403ATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD90N04S403ATMA1 874786-IPD90N04S403ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 874786-IPD90N04S403A TMA1 Series: Automotive, AEC-Q101, OptiMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 90A (Tc) 94W (Tc) Surface Mount PG-TO252-3-313 Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: IPD90N04 Categories: Discrete Semiconductor Products Case / Package: PG-TO252-3-313 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SP000671630, IPD90N04S403ATMA1CT, IPD90N04S4-03-ND, IPD90N04S403ATMA1DKR , IPD90N04S4-03, IPD90N04S403ATMA1TR

Manufacturer: Infineon Technologies
Win Source Part Number: 874786-IPD90N04S403ATMA1
Series: Automotive, AEC-Q101, OptiMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 90A (Tc) 94W (Tc) Surface Mount PG-TO252-3-313
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: IPD90N04
Categories: Discrete Semiconductor Products
Case / Package: PG-TO252-3-313
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: SP000671630, IPD90N04S403ATMA1CT, IPD90N04S4-03-ND, IPD90N04S403ATMA1DKR, IPD90N04S4-03, IPD90N04S403ATMA1TR

Buy Now Datasheet
MOSFETs - 2149055P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2149055P
MOSFETs 2149055P
Infineon MOSFET IPD90N04S403ATMA1

Infineon MOSFET IPD90N04S403ATMA1

Supplier's Site
MOSFETs - 2149055 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2149055
MOSFETs 2149055
Infineon MOSFET IPD90N04S403ATMA1

Infineon MOSFET IPD90N04S403ATMA1

Supplier's Site
MOSFETs - 2149054 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2149054
MOSFETs 2149054
Infineon MOSFET IPD90N04S403ATMA1

Infineon MOSFET IPD90N04S403ATMA1

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 40V, To-252; Transistor Polarity Infineon - 12AC9717 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 40V, To-252; Transistor Polarity Infineon
12AC9717
Mosfet, Aec-Q101, N-Ch, 40V, To-252; Transistor Polarity Infineon 12AC9717
MOSFET, AEC-Q101, N-CH, 40V, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:90A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0027ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 40V, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:90A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0027ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - IPD90N04S403ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD90N04S403ATMA1
Single FETs, MOSFETs IPD90N04S403ATMA1
MOSFET N-CH 40V 90A TO252-3

MOSFET N-CH 40V 90A TO252-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD90N04S403ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD90N04S403ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD90N04S403ATMA1
MOSFET N-CH 40V 90A TO252-3

MOSFET N-CH 40V 90A TO252-3

Supplier's Site
MOSFET N-Ch 40V 90A DPAK-2 OptiMOS-T2

MOSFET N-Ch 40V 90A DPAK-2 OptiMOS-T2

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IPD90N04S403ATMA1 IPD90N04S403ATMA1TR-ND IPD90N04S403ATMA1 874786-IPD90N04S403ATMA1 2149055P 12AC9717 IPD90N04S403ATMA1 IPD90N04S403ATMA1 IPD90N04S403ATMA1
Product Name 40V 90A TO252 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD90N04S403ATMA1 MOSFETs Mosfet, Aec-Q101, N-Ch, 40V, To-252; Transistor Polarity Infineon Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
PD 94 milliwatts 94000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data