Infineon Technologies AG 80V 80A TO220 MOSFET Transistor IPP052N08N5AKSA1

Description
MOSFET N-CH 80V 80A TO220-3 Product overview: IPP052N08N5AKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 80A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 80A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP052N08N5AKSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 80V 80A TO220-3 Product overview: IPP052N08N5AKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 80A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 80A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP052N08N5AKSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 80A TO220 MOSFET Transistor
278-IPP052N08N5AKSA1
80V 80A TO220 MOSFET Transistor 278-IPP052N08N5AKSA1
MOSFET N-CH 80V 80A TO220-3 Product overview: IPP052N08N5AKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 80A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 80A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP052N08N5AKSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 80V 80A TO220-3 Product overview: IPP052N08N5AKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 80A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 80A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP052N08N5AKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - IPP052N08N5AKSA1 - Rochester Electronics
Newburyport, MA, United States
12V-300V N-Channel Power MOSFET

12V-300V N-Channel Power MOSFET

Supplier's Site Datasheet
Single FETs, MOSFETs - IPP052N08N5AKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPP052N08N5AKSA1-ND
Single FETs, MOSFETs IPP052N08N5AKSA1-ND
N-Channel 80V 80A (Tc) 125W (Tc) Through Hole PG-TO220-3

N-Channel 80V 80A (Tc) 125W (Tc) Through Hole PG-TO220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP052N08N5AKSA1 - 874830-IPP052N08N5AKSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP052N08N5AKSA1
874830-IPP052N08N5AKSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP052N08N5AKSA1 874830-IPP052N08N5AKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 874830-IPP052N08N5AK SA1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 80 V 80A (Tc) 125W (Tc) Through Hole PG-TO220-3 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: IPP052 Categories: Discrete Semiconductor Products Case / Package: PG-TO220-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 874830-IPP052N08N5AKSA1
Series: OptiMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 80 V 80A (Tc) 125W (Tc) Through Hole PG-TO220-3
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: IPP052
Categories: Discrete Semiconductor Products
Case / Package: PG-TO220-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Mosfet, N-Ch, 80V, 80A, To-220; Transistor Polarity Infineon - 13AC9069 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 80A, To-220; Transistor Polarity Infineon
13AC9069
Mosfet, N-Ch, 80V, 80A, To-220; Transistor Polarity Infineon 13AC9069
MOSFET, N-CH, 80V, 80A, TO-220; Transistor Polarity:N Channel; Continuous Drain Current Id:80A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0046ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 80V, 80A, TO-220; Transistor Polarity:N Channel; Continuous Drain Current Id:80A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0046ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power Dissipation RoHS Compliant: Yes

Supplier's Site
MOSFET N-CH TO220-3 - 376-IPP052N08N5AKSA1 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH TO220-3
376-IPP052N08N5AKSA1
MOSFET N-CH TO220-3 376-IPP052N08N5AKSA1
MOSFET N-CH TO220-3

MOSFET N-CH TO220-3

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPP052N08N5AKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPP052N08N5AKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPP052N08N5AKSA1
MOSFET N-CH 80V 80A TO220-3

MOSFET N-CH 80V 80A TO220-3

Supplier's Site
MOSFET N-Ch 80V 80A TO220-3

MOSFET N-Ch 80V 80A TO220-3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IPP052N08N5AKSA1 IPP052N08N5AKSA1 IPP052N08N5AKSA1-ND 874830-IPP052N08N5AKSA1 13AC9069 376-IPP052N08N5AKSA1 IPP052N08N5AKSA1 IPP052N08N5AKSA1
Product Name 80V 80A TO220 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP052N08N5AKSA1 Mosfet, N-Ch, 80V, 80A, To-220; Transistor Polarity Infineon MOSFET N-CH TO220-3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 80 volts
Transconductance 0.0520 kS
PD 125 milliwatts 125000 milliwatts
Unlock Full Specs
to access all available technical data