Infineon Technologies AG 30V 90A TO252 MOSFET Transistor IPD90P03P4L04ATMA2

Description
MOSFET P-CH 30V 90A TO252-31 Product overview: IPD90P03P4L04ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 90A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 90A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD90P03P4L04ATM A2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 30V 90A TO252-31 Product overview: IPD90P03P4L04ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 90A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 90A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD90P03P4L04ATM A2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 90A TO252 MOSFET Transistor
278-IPD90P03P4L04ATMA2
30V 90A TO252 MOSFET Transistor 278-IPD90P03P4L04ATMA2
MOSFET P-CH 30V 90A TO252-31 Product overview: IPD90P03P4L04ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 90A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 90A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD90P03P4L04ATM A2 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 90A TO252-31 Product overview: IPD90P03P4L04ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 90A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 90A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD90P03P4L04ATMA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2207415 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2207415
MOSFETs 2207415
Infineon MOSFET IPD90P03P4L04ATMA2

Infineon MOSFET IPD90P03P4L04ATMA2

Supplier's Site
MOSFETs - 2207416 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2207416
MOSFETs 2207416
Infineon MOSFET IPD90P03P4L04ATMA2

Infineon MOSFET IPD90P03P4L04ATMA2

Supplier's Site
MOSFETs - 2207416P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2207416P
MOSFETs 2207416P
Infineon MOSFET IPD90P03P4L04ATMA2

Infineon MOSFET IPD90P03P4L04ATMA2

Supplier's Site
Single FETs, MOSFETs - 448-IPD90P03P4L04ATMA2DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD90P03P4L04ATMA2DKR-ND
Single FETs, MOSFETs 448-IPD90P03P4L04ATMA2DKR-ND
P-Channel 30V 90A (Tc) 137W (Tc) Surface Mount PG-TO252-3-11

P-Channel 30V 90A (Tc) 137W (Tc) Surface Mount PG-TO252-3-11

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPD90P03P4L04ATMA2TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD90P03P4L04ATMA2TR-ND
Single FETs, MOSFETs 448-IPD90P03P4L04ATMA2TR-ND
P-Channel 30V 90A (Tc) 137W (Tc) Surface Mount PG-TO252-3-11

P-Channel 30V 90A (Tc) 137W (Tc) Surface Mount PG-TO252-3-11

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPD90P03P4L04ATMA2CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD90P03P4L04ATMA2CT-ND
Single FETs, MOSFETs 448-IPD90P03P4L04ATMA2CT-ND
P-Channel 30V 90A (Tc) 137W (Tc) Surface Mount PG-TO252-3-11

P-Channel 30V 90A (Tc) 137W (Tc) Surface Mount PG-TO252-3-11

Buy Now Datasheet
Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Manufacturer: Infineon Technologies Category: Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs Series: Automotive, AEC-Q101, OptiMOS®-P2 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active FET Type: P-Channel Technology: MOSFET (Metal Oxide) Power Dissipation (Max): 137W (Tc) Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Surface Mount

Manufacturer: Infineon Technologies
Category: Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Series: Automotive, AEC-Q101, OptiMOS®-P2
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
FET Type: P-Channel
Technology: MOSFET (Metal Oxide)
Power Dissipation (Max): 137W (Tc)
Operating Temperature: -55°C ~ 175°C (TJ)
Mounting Type: Surface Mount

Buy Now Datasheet
 - IPD90P03P4L04ATMA2 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor

Power Field-Effect Transistor

Supplier's Site Datasheet
Single FETs, MOSFETs - IPD90P03P4L04ATMA2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD90P03P4L04ATMA2
Single FETs, MOSFETs IPD90P03P4L04ATMA2
MOSFET P-CH 30V 90A TO252-31

MOSFET P-CH 30V 90A TO252-31

Supplier's Site Datasheet
Mosfet, Aec-Q101, P-Ch, -30V, -90A, 137W Rohs Compliant Infineon - 51AH5913 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, P-Ch, -30V, -90A, 137W Rohs Compliant Infineon
51AH5913
Mosfet, Aec-Q101, P-Ch, -30V, -90A, 137W Rohs Compliant Infineon 51AH5913
MOSFET, AEC-Q101, P-CH, -30V, -90A, 137W ROHS COMPLIANT: YES

MOSFET, AEC-Q101, P-CH, -30V, -90A, 137W ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD90P03P4L04ATMA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD90P03P4L04ATMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD90P03P4L04ATMA2
MOSFET P-CH 30V 90A TO252-31

MOSFET P-CH 30V 90A TO252-31

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Rochester Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IPD90P03P4L04ATMA2 2207415 448-IPD90P03P4L04ATMA2DKR-ND IPD90P03P4L04ATMA2 IPD90P03P4L04ATMA2 51AH5913 IPD90P03P4L04ATMA2
Product Name 30V 90A TO252 MOSFET Transistor MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, Aec-Q101, P-Ch, -30V, -90A, 137W Rohs Compliant Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
PD 137 milliwatts 137000 milliwatts 137000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data