Infineon Technologies AG Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - IPT017N10NF2S IPT017N10NF2S

Description
StrongIRFET™ 2 single N-channel power MOSFET 100 V in TOLL package Infineon's StrongIRFET™ 2 power MOSFET 100 V features low RDS(on) of 1.7 mOhm, addressing a broad range of applications from low- to high-switching frequency. Summary of Features Broad availability from distribution partners Excellent price/performance ratio Ideal for high- and low- switching frequency Industry standard footprint package High current rating Benefits Multi-vendor compatibility Right-fit products Supports a wide variety of applications Standard pinout allows for drop-in replacement Increased current carrying capability Potential Applications Power management (SMPS) Adapter Motor drives Battery powered applications Battery management UPS Light electric vehicles Applications Cordless power tools and outdoor power equipment EV charging Multicopters and drones On-board charging (OBC) for electric vehicles Designers who used this product also designed with 6EDL7141 | MOTIX™ | Battery Supplied BLDC Motor Controller ICs IPT015N10N5 | N-Channel Power MOSFET BSC030N08NS5 | N-Channel Power MOSFET CYUSB3304-68LTXI | EZ-USB™ HX3 USB 5 Gbps Hub Controller 6EDL7141 | MOTIX™ | Battery Supplied BLDC Motor Controller ICs IPT015N10N5 | N-Channel Power MOSFET BSC030N08NS5 | N-Channel Power MOSFET CYUSB3304-68LTXI | EZ-USB™ HX3 USB 5 Gbps Hub Controller 6EDL7141 | MOTIX™ | Battery Supplied BLDC Motor Controller ICs IPT015N10N5 | N-Channel Power MOSFET BSC030N08NS5 | N-Channel Power MOSFET CYUSB3304-68LTXI | EZ-USB™ HX3 USB 5 Gbps Hub Controller
Request a Quote
Description
StrongIRFET™ 2 single N-channel power MOSFET 100 V in TOLL package Infineon's StrongIRFET™ 2 power MOSFET 100 V features low RDS(on) of 1.7 mOhm, addressing a broad range of applications from low- to high-switching frequency. Summary of Features Broad availability from distribution partners Excellent price/performance ratio Ideal for high- and low- switching frequency Industry standard footprint package High current rating Benefits Multi-vendor compatibility Right-fit products Supports a wide variety of applications Standard pinout allows for drop-in replacement Increased current carrying capability Potential Applications Power management (SMPS) Adapter Motor drives Battery powered applications Battery management UPS Light electric vehicles Applications Cordless power tools and outdoor power equipment EV charging Multicopters and drones On-board charging (OBC) for electric vehicles Designers who used this product also designed with 6EDL7141 | MOTIX™ | Battery Supplied BLDC Motor Controller ICs IPT015N10N5 | N-Channel Power MOSFET BSC030N08NS5 | N-Channel Power MOSFET CYUSB3304-68LTXI | EZ-USB™ HX3 USB 5 Gbps Hub Controller 6EDL7141 | MOTIX™ | Battery Supplied BLDC Motor Controller ICs IPT015N10N5 | N-Channel Power MOSFET BSC030N08NS5 | N-Channel Power MOSFET CYUSB3304-68LTXI | EZ-USB™ HX3 USB 5 Gbps Hub Controller 6EDL7141 | MOTIX™ | Battery Supplied BLDC Motor Controller ICs IPT015N10N5 | N-Channel Power MOSFET BSC030N08NS5 | N-Channel Power MOSFET CYUSB3304-68LTXI | EZ-USB™ HX3 USB 5 Gbps Hub Controller
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

IPT017N10NF2S is a 100 V N-channel power MOSFET in the PG-HSOF-8 package, designed for high-current switching applications. It has a maximum drain-source on-state resistance of 1.75 mΩ at 10 V gate voltage and 25 °C, and can handle a continuous drain current of up to 294 A. The device is rated for a maximum drain-source voltage of 100 V and a gate-source voltage of ±20 V. It supports a pulsed drain current of 1176 A and has an avalanche energy rating of 225 mJ. The thermal resistance from junction to case is 0.5 °C/W, and the package dimensions are specified with a body length of 10.28-10.58 mm and width of 9.70-10.10 mm. It is qualified to JEDEC JESD22 and J-STD-020 standards and is 100% avalanche tested.

Datasheet Summary
Powered by GS/AI

IPT017N10NF2S is a 100 V N-channel power MOSFET in the PG-HSOF-8 package, designed for high-current switching applications. It has a maximum drain-source on-state resistance of 1.75 mΩ at 10 V gate voltage and 25 °C, and can handle a continuous drain current of up to 294 A. The device is rated for a maximum drain-source voltage of 100 V and a gate-source voltage of ±20 V. It supports a pulsed drain current of 1176 A and has an avalanche energy rating of 225 mJ. The thermal resistance from junction to case is 0.5 °C/W, and the package dimensions are specified with a body length of 10.28-10.58 mm and width of 9.70-10.10 mm. It is qualified to JEDEC JESD22 and J-STD-020 standards and is 100% avalanche tested.

Suppliers

Company
Product
Description
Supplier Links
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - IPT017N10NF2S - IPT017N10NF2S - Infineon Technologies AG
Neubiberg, Germany
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - IPT017N10NF2S
IPT017N10NF2S
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - IPT017N10NF2S IPT017N10NF2S
StrongIRFET™ 2 single N-channel power MOSFET 100 V in TOLL package Infineon's StrongIRFET™ 2 power MOSFET 100 V features low RDS(on) of 1.7 mOhm, addressing a broad range of applications from low- to high-switching frequency. Summary of Features Broad availability from distribution partners Excellent price/performance ratio Ideal for high- and low- switching frequency Industry standard footprint package High current rating Benefits Multi-vendor compatibility Right-fit products Supports a wide variety of applications Standard pinout allows for drop-in replacement Increased current carrying capability Potential Applications Power management (SMPS) Adapter Motor drives Battery powered applications Battery management UPS Light electric vehicles Applications Cordless power tools and outdoor power equipment EV charging Multicopters and drones On-board charging (OBC) for electric vehicles Designers who used this product also designed with 6EDL7141 | MOTIX™ | Battery Supplied BLDC Motor Controller ICs IPT015N10N5 | N-Channel Power MOSFET BSC030N08NS5 | N-Channel Power MOSFET CYUSB3304-68LTXI | EZ-USB™ HX3 USB 5 Gbps Hub Controller 6EDL7141 | MOTIX™ | Battery Supplied BLDC Motor Controller ICs IPT015N10N5 | N-Channel Power MOSFET BSC030N08NS5 | N-Channel Power MOSFET CYUSB3304-68LTXI | EZ-USB™ HX3 USB 5 Gbps Hub Controller 6EDL7141 | MOTIX™ | Battery Supplied BLDC Motor Controller ICs IPT015N10N5 | N-Channel Power MOSFET BSC030N08NS5 | N-Channel Power MOSFET CYUSB3304-68LTXI | EZ-USB™ HX3 USB 5 Gbps Hub Controller

StrongIRFET™ 2 single N-channel power MOSFET 100 V in TOLL package

Infineon's StrongIRFET™ 2 power MOSFET 100 V features low RDS(on) of 1.7 mOhm, addressing a broad range of applications from low- to high-switching frequency.


Summary of Features

  • Broad availability from distribution partners
  • Excellent price/performance ratio
  • Ideal for high- and low- switching frequency
  • Industry standard footprint package
  • High current rating

Benefits

  • Multi-vendor compatibility
  • Right-fit products
  • Supports a wide variety of applications
  • Standard pinout allows for drop-in replacement
  • Increased current carrying capability

Potential Applications

  • Power management (SMPS)
  • Adapter
  • Motor drives
  • Battery powered applications
  • Battery management
  • UPS
  • Light electric vehicles

Applications

  • Cordless power tools and outdoor power equipment
  • EV charging
  • Multicopters and drones
  • On-board charging (OBC) for electric vehicles

Designers who used this product also designed with


  • 6EDL7141 |
    MOTIX™ | Battery Supplied BLDC Motor Controller ICs
  • IPT015N10N5 |
    N-Channel Power MOSFET
  • BSC030N08NS5 |
    N-Channel Power MOSFET
  • CYUSB3304-68LTXI |
    EZ-USB™ HX3 USB 5 Gbps Hub Controller
  • 6EDL7141 |
    MOTIX™ | Battery Supplied BLDC Motor Controller ICs
  • IPT015N10N5 |
    N-Channel Power MOSFET
  • BSC030N08NS5 |
    N-Channel Power MOSFET
  • CYUSB3304-68LTXI |
    EZ-USB™ HX3 USB 5 Gbps Hub Controller
  • 6EDL7141 |
    MOTIX™ | Battery Supplied BLDC Motor Controller ICs
  • IPT015N10N5 |
    N-Channel Power MOSFET
  • BSC030N08NS5 |
    N-Channel Power MOSFET
  • CYUSB3304-68LTXI |
    EZ-USB™ HX3 USB 5 Gbps Hub Controller
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power MOSFET
Product Number IPT017N10NF2S
Product Name Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - IPT017N10NF2S
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0018 ohms
Unlock Full Specs
to access all available technical data