Infineon Technologies AG 500V-950V N-Channel Power MOSFET IPD80R750P7

Description
A new benchmark in efficiency and thermal performance 800V CoolMOS™ P7 superjunction MOSFET series is a perfect fit for low power SMPS applications by fully addressing market needs in performance, ease-of-use and price/performance ratio. It mainly focuses on flyback applications including adapter and charger, LED driver, audio SMPS, AUX and industrial power. This new product family offers up to 0.6% efficiency gain and 2°C to 8°C lower MOSFET temperature compared to its predecessor as well as to competitor parts tested in typical flyback applications. It also enables higher power density designs through lower switching losses and better DPAK R DS(on) products. Overall, it helps customers save BOM cost and reduce assembly effort. Summary of Features Best-in-class FOM R DS(on) * E oss; reduced Qg, C iss and C oss Best-in-class DPAK R DS(on) of 280mΩ Best-in-class V (GS)th of 3V and smallest V (GS)th variation of ± 0.5V Integrated Zener diode ESD protection up to Class 2 (HBM) Best-in-class quality and reliability Fully optimized portfolio Benefits 0.1% to 0.6% efficiency gain and 2°C to 8°C lower MOSFET temperature as compared to CoolMOS™ C3 Enabling higher power density designs, BOM savings and lower assembly cost Easy to drive and to design-in Better production yield by reducing ESD related failures Less production issues and reduced field returns Easy to select right parts for fine tuning of designs Potential Applications Adapter LED Audio Industrial SMPS AUX power Applications Multicopters and drones Designers who used this product also designed with XMC1301-T038X0064 AB | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0 ILD8150E | DC-DC LED Driver IC XMC1301-T038X0064 AB | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0 ILD8150E | DC-DC LED Driver IC XMC1301-T038X0064 AB | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0 ILD8150E | DC-DC LED Driver IC
Request a Quote Datasheet
Description
A new benchmark in efficiency and thermal performance 800V CoolMOS™ P7 superjunction MOSFET series is a perfect fit for low power SMPS applications by fully addressing market needs in performance, ease-of-use and price/performance ratio. It mainly focuses on flyback applications including adapter and charger, LED driver, audio SMPS, AUX and industrial power. This new product family offers up to 0.6% efficiency gain and 2°C to 8°C lower MOSFET temperature compared to its predecessor as well as to competitor parts tested in typical flyback applications. It also enables higher power density designs through lower switching losses and better DPAK R DS(on) products. Overall, it helps customers save BOM cost and reduce assembly effort. Summary of Features Best-in-class FOM R DS(on) * E oss; reduced Qg, C iss and C oss Best-in-class DPAK R DS(on) of 280mΩ Best-in-class V (GS)th of 3V and smallest V (GS)th variation of ± 0.5V Integrated Zener diode ESD protection up to Class 2 (HBM) Best-in-class quality and reliability Fully optimized portfolio Benefits 0.1% to 0.6% efficiency gain and 2°C to 8°C lower MOSFET temperature as compared to CoolMOS™ C3 Enabling higher power density designs, BOM savings and lower assembly cost Easy to drive and to design-in Better production yield by reducing ESD related failures Less production issues and reduced field returns Easy to select right parts for fine tuning of designs Potential Applications Adapter LED Audio Industrial SMPS AUX power Applications Multicopters and drones Designers who used this product also designed with XMC1301-T038X0064 AB | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0 ILD8150E | DC-DC LED Driver IC XMC1301-T038X0064 AB | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0 ILD8150E | DC-DC LED Driver IC XMC1301-T038X0064 AB | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0 ILD8150E | DC-DC LED Driver IC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500V-950V N-Channel Power MOSFET - IPD80R750P7 - Infineon Technologies AG
Neubiberg, Germany
500V-950V N-Channel Power MOSFET
IPD80R750P7
500V-950V N-Channel Power MOSFET IPD80R750P7
A new benchmark in efficiency and thermal performance 800V CoolMOS™ P7 superjunction MOSFET series is a perfect fit for low power SMPS applications by fully addressing market needs in performance, ease-of-use and price/performance ratio. It mainly focuses on flyback applications including adapter and charger, LED driver, audio SMPS, AUX and industrial power. This new product family offers up to 0.6% efficiency gain and 2°C to 8°C lower MOSFET temperature compared to its predecessor as well as to competitor parts tested in typical flyback applications. It also enables higher power density designs through lower switching losses and better DPAK R DS(on) products. Overall, it helps customers save BOM cost and reduce assembly effort. Summary of Features Best-in-class FOM R DS(on) * E oss; reduced Qg, C iss and C oss Best-in-class DPAK R DS(on) of 280mΩ Best-in-class V (GS)th of 3V and smallest V (GS)th variation of ± 0.5V Integrated Zener diode ESD protection up to Class 2 (HBM) Best-in-class quality and reliability Fully optimized portfolio Benefits 0.1% to 0.6% efficiency gain and 2°C to 8°C lower MOSFET temperature as compared to CoolMOS™ C3 Enabling higher power density designs, BOM savings and lower assembly cost Easy to drive and to design-in Better production yield by reducing ESD related failures Less production issues and reduced field returns Easy to select right parts for fine tuning of designs Potential Applications Adapter LED Audio Industrial SMPS AUX power Applications Multicopters and drones Designers who used this product also designed with XMC1301-T038X0064 AB | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0 ILD8150E | DC-DC LED Driver IC XMC1301-T038X0064 AB | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0 ILD8150E | DC-DC LED Driver IC XMC1301-T038X0064 AB | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0 ILD8150E | DC-DC LED Driver IC

A new benchmark in efficiency and thermal performance

800V CoolMOS™ P7 superjunction MOSFET series is a perfect fit for low power SMPS applications by fully addressing market needs in performance, ease-of-use and price/performance ratio. It mainly focuses on flyback applications including adapter and charger, LED driver, audio SMPS, AUX and industrial power.

This new product family offers up to 0.6% efficiency gain and 2°C to 8°C lower MOSFET temperature compared to its predecessor as well as to competitor parts tested in typical flyback applications. It also enables higher power density designs through lower switching losses and better DPAK R DS(on) products. Overall, it helps customers save BOM cost and reduce assembly effort.


Summary of Features

  • Best-in-class FOM R DS(on) * E oss; reduced Qg, C iss and C oss
  • Best-in-class DPAK R DS(on) of 280mΩ
  • Best-in-class V (GS)th of 3V and smallest V (GS)th variation of ± 0.5V
  • Integrated Zener diode ESD protection up to Class 2 (HBM)
  • Best-in-class quality and reliability
  • Fully optimized portfolio

Benefits

  • 0.1% to 0.6% efficiency gain and 2°C to 8°C lower MOSFET temperature as compared to CoolMOS™ C3
  • Enabling higher power density designs, BOM savings and lower assembly cost
  • Easy to drive and to design-in
  • Better production yield by reducing ESD related failures
  • Less production issues and reduced field returns
  • Easy to select right parts for fine tuning of designs

Potential Applications

  • Adapter
  • LED
  • Audio
  • Industrial SMPS
  • AUX power

Applications

  • Multicopters and drones

Designers who used this product also designed with


  • XMC1301-T038X0064 AB |
    32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
  • ILD8150E |
    DC-DC LED Driver IC
  • XMC1301-T038X0064 AB |
    32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
  • ILD8150E |
    DC-DC LED Driver IC
  • XMC1301-T038X0064 AB |
    32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
  • ILD8150E |
    DC-DC LED Driver IC
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power MOSFET
Product Number IPD80R750P7
Product Name 500V-950V N-Channel Power MOSFET
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.7500 ohms
QG 17 nC
Unlock Full Specs
to access all available technical data