The IPP65R041CFD7 is a 650V CoolMOS™ CFD7 superjunction MOSFET for resonant topologies like LLC and ZVS in industrial applications. It is packaged in a PG-TO220-3 with a maximum continuous drain current of 53 A at TC=150°C and a pulsed drain current of 211 A. Its maximum RDS(on) is 41 mΩ at TJ=25°C, with a total gate charge of 102 nC. The built-in fast body diode supports a maximum di/dt of 1300 A/µs. Thermal resistance from junction to case is 0.55 °C/W, and the device operates from -55°C to 150°C. It is fully qualified according to JEDEC for industrial use. Gate-source voltage is rated ±20 V static and ±30 V dynamic.
The 650V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies
Infineon’s 650V CoolMOS™ CFD7 superjunction MOSFET IPP65R041CFD7 in a TO-220 package is ideally suited for resonant topologies in industrial applications, such as server, telecom, solar, and EV-charging stations, in which it enables significant efficiency improvements compared to competition. As a successor to the CFD2 SJ MOSFET family, it comes with reduced gate charge, improved turn-off behavior, and reduced reverse recovery charge enabling highest efficiency and power density as well as additional 50V breakdown voltage.
Summary of Features
Benefits
Applications
Designers who used this product also designed with
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPP65R041CFD7 |
| Product Name | 500V-950V N-Channel Power MOSFET |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0410 ohms |
| QG | 102 nC |