IPD60R180CM8 - 600 V CoolMOS™ 8 power transistor
The 600 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS™ 7 MOSFET family including P7, S7, CFD7, C7 (G7) and PFD7.
It comes with reduced gate charge (Qg) of 20% over CFD7, reduction in turn-off losses (Eoss) is further improved by 12% over CFD7, reverse recovery charge (Qrr) is 3% lower compared to the CFD7, as well as the lowest reverse recovery time (trr) in the market.
Summary of Features
Best-in-class RDS(on)*A
Significant reduction of losses
Excellent commutation ruggedness
Integrated fast body diode
.XT interconnection
ESD protection
Benefits
Increased power density
Ease of use and fast design-in
Low ringing tendency
Simplified thermal management
Simplified portfolio
SMT compatible
Potential Applications
Power supplies and converters
PFC stages & LLC resonant converters
High efficiency switching applications
Designers who used this product also designed with
2ED2184S06F | Gate driver ICs
2EDB8259Y | Gate driver ICs
2EDL23N06PJ | Gate driver ICs
2ED2110S06M | Gate driver ICs
1EDN7550B | Gate driver ICs
CYPD3172P-24LQXQ | EZ-PD™ CCG3PA-NFET USB-C PD Controller
BSC093N15NS5 | N-Channel Power MOSFET
BSC028N06NS | N-Channel Power MOSFET
BSZ086P03NS3 G | P-Channel Power MOSFET
IRS4427S | Gate driver ICs
2EDR8259X | Gate driver ICs
1ED3120MC12H | Gate driver ICs
1EDI20I12MF | Gate driver ICs
1EDN8511B | Gate driver ICs
1ED44171N01B | Gate driver ICs
1ED44173N01B | Gate driver ICs
2ED2184S06F | Gate driver ICs
2EDB8259Y | Gate driver ICs
2EDL23N06PJ | Gate driver ICs
2ED2110S06M | Gate driver ICs
1EDN7550B | Gate driver ICs
CYPD3172P-24LQXQ | EZ-PD™ CCG3PA-NFET USB-C PD Controller
BSC093N15NS5 | N-Channel Power MOSFET
BSC028N06NS | N-Channel Power MOSFET
1 2 3 4
IPD60R180CM8 - 600 V CoolMOS™ 8 power transistor
The 600 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS™ 7 MOSFET family including P7, S7, CFD7, C7 (G7) and PFD7.
It comes with reduced gate charge (Qg) of 20% over CFD7, reduction in turn-off losses (Eoss) is further improved by 12% over CFD7, reverse recovery charge (Qrr) is 3% lower compared to the CFD7, as well as the lowest reverse recovery time (trr) in the market.
Summary of Features
- Best-in-class RDS(on)*A
- Significant reduction of losses
- Excellent commutation ruggedness
- Integrated fast body diode
- .XT interconnection
- ESD protection
Benefits
- Increased power density
- Ease of use and fast design-in
- Low ringing tendency
- Simplified thermal management
- Simplified portfolio
- SMT compatible
Potential Applications
- Power supplies and converters
- PFC stages & LLC resonant converters
- High efficiency switching applications
Designers who used this product also designed with
- 2ED2184S06F |
Gate driver ICs
- 2EDB8259Y |
Gate driver ICs
- 2EDL23N06PJ |
Gate driver ICs
- 2ED2110S06M |
Gate driver ICs
- 1EDN7550B |
Gate driver ICs
- CYPD3172P-24LQXQ |
EZ-PD™ CCG3PA-NFET USB-C PD Controller
- BSC093N15NS5 |
N-Channel Power MOSFET
- BSC028N06NS |
N-Channel Power MOSFET
- BSZ086P03NS3 G |
P-Channel Power MOSFET
- IRS4427S |
Gate driver ICs
- 2EDR8259X |
Gate driver ICs
- 1ED3120MC12H |
Gate driver ICs
- 1EDI20I12MF |
Gate driver ICs
- 1EDN8511B |
Gate driver ICs
- 1ED44171N01B |
Gate driver ICs
- 1ED44173N01B |
Gate driver ICs
- 2ED2184S06F |
Gate driver ICs
- 2EDB8259Y |
Gate driver ICs
- 2EDL23N06PJ |
Gate driver ICs
- 2ED2110S06M |
Gate driver ICs
- 1EDN7550B |
Gate driver ICs
- CYPD3172P-24LQXQ |
EZ-PD™ CCG3PA-NFET USB-C PD Controller
- BSC093N15NS5 |
N-Channel Power MOSFET
- BSC028N06NS |
N-Channel Power MOSFET
1
2
3
4