The IPL60R180P6 is a 600V CoolMOS™ P6 superjunction MOSFET designed for high-efficiency switching applications such as PFC, PWM, and resonant stages in power supplies for servers, telecom, and lighting. It is packaged in a PG-VSON-4 surface-mount package. The device has a maximum drain-source on-state resistance of 180 mΩ, a pulsed drain current of 62 A, and a total gate charge of 44 nC. It supports a maximum junction temperature of 150°C and meets industrial-grade reliability standards per JEDEC J-STD-20 and JESD22. The package is Pb-free and uses a halogen-free mold compound.
Infineons CoolMOS™ P6 superjunction MOSFET family is designed to enable higher system efficiency whilst being easy to design in. CoolMOS™ P6 closes the gap between technologies which focus on delivering ultimate performance and those which concentrate more on ease-of-use.
Summary of Features
Benefits
Potential Applications
Applications
Designers who used this product also designed with
MOSFET HIGH POWER PRICE/PERFORM
| Infineon Technologies AG | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPL60R180P6 | IPL60R180P6 |
| Product Name | 500V-950V N-Channel Power MOSFET | MOSFET |
| Polarity | N-Channel; N | |
| Transistor Technology / Material | Si/SiC | |
| rDS(on) | 0.1800 ohms | |
| QG | 44 nC |