The IPD80R900P7 is an 800V N-channel Power MOSFET for flyback topologies in LED lighting, chargers, audio, and industrial power. Packaged in a DPAK (PG-TO252-3), it measures 6.22 mm in length, 6.73 mm in width, and 10.48 mm in height. It has a maximum on-state resistance of 0.90 Ω, a continuous drain current of 6 A at TC=25°C, and a typical gate charge of 15 nC. The gate-source threshold voltage is 3 V with ±0.5 V variation and includes integrated ESD protection up to HBM Class 2. Thermal resistance is 2.8 °C/W junction-to-case and 62 °C/W junction-to-ambient with minimal PCB footprint. Single-pulse avalanche energy is 13 mJ. The device is JEDEC-qualified for industrial use.
A new benchmark in efficiency and thermal performance
800V CoolMOS™ P7 superjunction MOSFET series is a perfect fit for low power SMPS applications by fully addressing market needs in performance, ease-of-use and price/performance ratio. It mainly focuses on flyback applications including adapter and charger, LED driver, audio SMPS, AUX and industrial power.
This new product family offers up to 0.6% efficiency gain and 2°C to 8°C lower MOSFET temperature compared to its predecessor as well as to competitor parts tested in typical flyback applications. It also enables higher power density designs through lower switching losses and better DPAK R DS(on) products. Overall, it helps customers save BOM cost and reduce assembly effort.
Summary of Features
Benefits
Potential Applications
Applications
Designers who used this product also designed with
1
2
3
4
5
POWER FIELD-EFFECT TRANSISTOR Product overview: IPD80R900P7 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPD80R900P7 can be used for catalog matching and distributor lookup.
POWER FIELD-EFFECT TRANSISTOR
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | IPD80R900P7 | 285-IPD80R900P7 | IPD80R900P7 |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - 500V-950V N-Channel Power MOSFET - IPD80R900P7 | MOSFET Transistor | Specialized ICs |
| Polarity | N-Channel; N | ||
| Transistor Technology / Material | Si/SiC | ||
| rDS(on) | 0.9000 ohms | ||
| QG | 15 nC |