The IPN70R1K4P7S is a 700V CoolMOS P7 superjunction MOSFET designed for cost-sensitive consumer applications such as chargers, adapters, and lighting, using a PG-SOT223 package measuring 6.30-6.70 mm by 6.70-7.30 mm. It features a maximum drain-source on-state resistance of 1.4 Ω, a pulsed drain current of 8.2 A, and an integrated ESD protection diode rated at HBM class 1C. The device supports high efficiency and power density in flyback topologies with low switching losses and excellent thermal performance, achieving a junction-to-ambient thermal resistance of 75 °C/W on a minimal footprint. It meets JEDEC standards and is rated for operation from -40 °C to 150 °C junction temperature.
Combining excellent performance and ease-of-use
CoolMOS™ P7 superjunction (SJ) MOSFET is designed to address typical challenges in the low power SMPS market, by offering excellent performance and ease-of-use, enabling improved form factors and price competitiveness. The SOT-223 package is a cost effective one-to-one drop-in alternative to DPAK that also enables footprint reduction in some designs. It can be placed on a typical DPAK footprint and shows comparable thermal performance. This combination makes CoolMOS™ P7 in SOT-223 a perfect fit for its target applications.
700V and 800V CoolMOS™ P7 are optimized for flyback topologies. 600V CoolMOS™ P7 SJ MOSFET is suitable for hard as well as so switching topologies (Flyback, PFC and LLC).
Summary of Features
Best-fit performance superjunction technology
Cost-effective package solution
Best-in-class price/performance ratio
Potential Applications
Consumer applications
Applications
700V 4A 6.2W 1.4Ω@10V,700mA 3.5V@40uA 1 N-Channel SOT-223-3 MOSFETs ROHS
700V 4A 6.2W 1.4Ω@10V,700mA 3.5V@40uA N Channel SOT-223-3 MOSFETs ROHS
| Infineon Technologies AG | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPN70R1K4P7S | IPN70R1K4P7S | IPN70R1K4P7S |
| Product Name | 500V-950V N-Channel Power MOSFET | Transistors | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel; N | N-Channel | |
| Transistor Technology / Material | Si/SiC | ||
| rDS(on) | 1.4 ohms | 1.4 ohms | |
| QG | 4.7 nC | ||
| TJ | -40 to 150 C (-40 to 302 F) |