The IPD60R280P7S is a 600V CoolMOS™ P7 superjunction MOSFET in a PG-TO252-3 (DPAK) package, designed for high-efficiency switching applications such as PFC, LLC, and PWM stages. It has a maximum drain-source on-state resistance of 280 mΩ, a pulsed drain current of 36 A, and a gate charge of 18 nC. The device supports avalanche energy up to 38 mJ and exhibits ESD robustness exceeding 2 kV (HBM). Its body diode can handle a maximum commutation speed of 900 A/µs. Thermal resistance from junction to case is 2.36 °C/W, and junction temperature operates from -40 °C to 150 °C. The MOSFET meets JEDEC standards and is suitable for consumer and industrial applications.
Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use
The 600V CoolMOS™ P7 superjunction (SJ) MOSFET is the successor to the 600V CoolMOS™ P6 series. It continues to balance the need for high efficiency against the ease-of-use in the design process. The best-in-class R onxA and the inherently low gate charge (Q G) of the CoolMOS™ 7th generation platform ensure its high efficiency.
Summary of Features
Efficiency
Ease-of-use
Benefits
Efficiency
Ease-of-use
Potential Applications
Applications
Designers who used this product also designed with
1
2
Manufacturer: Infineon Technologies
Win Source Part Number: 825984-IPD60R280P7S
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
600V CoolMOSª P7 Power Transistor Product overview: IPD60R280P7S from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include transistor, BJT, switching, amplification, 600V, Bipolar Transistor, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-IPD60R280P7S can be used for catalog matching and distributor lookup.
600V 12A 53W 280mΩ@10V,3.8A 4V@190uA 1 N-Channel TO-252-3 MOSFETs ROHS
| Infineon Technologies AG | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Power MOSFET | RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | IPD60R280P7S | 825984-IPD60R280P7S | 48-IPD60R280P7S | IPD60R280P7S |
| Product Name | 500V-950V N-Channel Power MOSFET | Misc Products - IPD60R280P7S | 600V Bipolar Transistor | Transistors |
| Polarity | N-Channel; N | |||
| Transistor Technology / Material | Si/SiC | |||
| rDS(on) | 0.2800 ohms | |||
| QG | 18 nC |