IPP030N10NF2S is an N-channel power MOSFET rated for 100 V drain-source voltage, with a maximum on-state resistance of 3.0 mΩ and a continuous drain current of 179 A at 25 °C. It is packaged in a PG-TO220-3 case with dimensions of 14.32-15.80 mm in length, 9.90-10.67 mm in width, and 6.00-6.70 mm in height. The device is 100% avalanche tested, RoHS compliant, and halogen-free according to IEC 61249-2-21, with a junction operating temperature range of -55 °C to 175 °C and thermal resistance junction-to-case of 0.6 °C/W.
StrongIRFET™ 2 single N-channel power MOSFET 100 V in TO-220 package
Infineon's StrongIRFET™ 2 power MOSFET 100 V features low RDS(on) of 3.0 mOhm, addressing a broad range of applications from low- to high-switching frequency.
Additonally it is intended as the better price performance product compared to the IRF100B201.
Summary of Features
Benefits
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPP030N10NF2S |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - IPP030N10NF2S |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0030 ohms |