Infineon Technologies AG N-Channel Power MOSFET IPI029N06N

Description
OptiMOS™ 5 60V is optimized for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these devices are a perfect choice for a broad range of industrial applications including motor control, solar micro inverter and fast switching DC-DC converter. Summary of Features Optimized for synchronous rectification 40% lower R DS(on) than alternative devices 40% improvement of FOM over similar devices RoHS compliant - halogen free MSL1 rated Benefits Highest system efficiency Less paralleling required Increased power density System cost reduction Very low voltage overshoot Potential Applications Synchronous rectification Solar micro inverter Isolated DC-DC converters Motor control for 12-48V systems Or-ing switches
Request a Quote
Description
OptiMOS™ 5 60V is optimized for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these devices are a perfect choice for a broad range of industrial applications including motor control, solar micro inverter and fast switching DC-DC converter. Summary of Features Optimized for synchronous rectification 40% lower R DS(on) than alternative devices 40% improvement of FOM over similar devices RoHS compliant - halogen free MSL1 rated Benefits Highest system efficiency Less paralleling required Increased power density System cost reduction Very low voltage overshoot Potential Applications Synchronous rectification Solar micro inverter Isolated DC-DC converters Motor control for 12-48V systems Or-ing switches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPI029N06N is an N-channel MOSFET for high-performance switched-mode power supplies, particularly synchronous rectification. It is packaged in a PG-TO262-3 case with a drain-source breakdown voltage of 60 V, a maximum continuous drain current of 136 A, and a maximum on-state resistance of 2.9 mΩ at 25 °C. The device is avalanche-rated with 110 mJ single-pulse energy and has a gate charge total of up to 66 nC. It meets RoHS and IEC 61249-2-21 halogen-free standards, and is rated for operation from -55 °C to 175 °C junction temperature with MSL1 reflow rating.

Datasheet Summary
Powered by GS/AI

The IPI029N06N is an N-channel MOSFET for high-performance switched-mode power supplies, particularly synchronous rectification. It is packaged in a PG-TO262-3 case with a drain-source breakdown voltage of 60 V, a maximum continuous drain current of 136 A, and a maximum on-state resistance of 2.9 mΩ at 25 °C. The device is avalanche-rated with 110 mJ single-pulse energy and has a gate charge total of up to 66 nC. It meets RoHS and IEC 61249-2-21 halogen-free standards, and is rated for operation from -55 °C to 175 °C junction temperature with MSL1 reflow rating.

Suppliers

Company
Product
Description
Supplier Links
N-Channel Power MOSFET - IPI029N06N - Infineon Technologies AG
Neubiberg, Germany
N-Channel Power MOSFET
IPI029N06N
N-Channel Power MOSFET IPI029N06N
OptiMOS™ 5 60V is optimized for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these devices are a perfect choice for a broad range of industrial applications including motor control, solar micro inverter and fast switching DC-DC converter. Summary of Features Optimized for synchronous rectification 40% lower R DS(on) than alternative devices 40% improvement of FOM over similar devices RoHS compliant - halogen free MSL1 rated Benefits Highest system efficiency Less paralleling required Increased power density System cost reduction Very low voltage overshoot Potential Applications Synchronous rectification Solar micro inverter Isolated DC-DC converters Motor control for 12-48V systems Or-ing switches

OptiMOS™ 5 60V is optimized for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these devices are a perfect choice for a broad range of industrial applications including motor control, solar micro inverter and fast switching DC-DC converter.


Summary of Features

  • Optimized for synchronous rectification
  • 40% lower R DS(on) than alternative devices
  • 40% improvement of FOM over similar devices
  • RoHS compliant - halogen free
  • MSL1 rated

Benefits

  • Highest system efficiency
  • Less paralleling required
  • Increased power density
  • System cost reduction
  • Very low voltage overshoot

Potential Applications

  • Synchronous rectification
  • Solar micro inverter
  • Isolated DC-DC converters
  • Motor control for 12-48V systems
  • Or-ing switches
Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 60V 100A I2PAK-3

MOSFET N-Ch 60V 100A I2PAK-3

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPI029N06N IPI029N06N
Product Name N-Channel Power MOSFET MOSFET
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0029 ohms
Unlock Full Specs
to access all available technical data