The IPF039N08NF2S is an N-channel power MOSFET rated for 80 V drain-source voltage, with a maximum on-state resistance of 3.9 mΩ and a continuous drain current of 126 A at 25°C. It is packaged in a PG-TO263-7 (D²PAK 7-pin) surface-mount case measuring 9.00 to 9.40 mm in length and 9.68 to 10.08 mm in width. The device is 100% avalanche tested, features a 54 nC total gate charge, and meets RoHS and halogen-free IEC61249-2-21 standards. Thermal resistance from junction to case is 1.0°C/W, and operating temperature ranges from -55°C to 175°C.
StrongIRFET™ 2 single N-channel power MOSFET 80 V in D²PAK 7-pin package
Infineon's StrongIRFET™ 2 power MOSFET 80 V features low RDS(on) of 3.9 mOhm, addressing a broad range of applications from low- to high-switching frequency.
Summary of Features
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPF039N08NF2S |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - IPF039N08NF2S |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0039 ohms |