The IPP037N08N3-G is an N-channel MOSFET designed for high-frequency switching and synchronous rectification in DC/DC converters. It is packaged in a PG-TO220-3 case and rated for a continuous drain current of 100 A at 25 °C and 100 A at 100 °C, with a pulsed drain current of 400 A. The maximum drain-source on-state resistance is 3.75 mΩ at 10 V gate voltage and 100 A drain current. It has a drain-source breakdown voltage of 80 V, a gate-source voltage rating of ±20 V, and is capable of withstanding a single-pulse avalanche energy of 510 mJ. The thermal resistance from junction to case is 0.7 K/W. The device is RoHS compliant, halogen-free per IEC61249-2-21, and qualified according to JEDEC standards for target applications. It is 100% avalanche tested.
OptiMOS™ is the market leader in highly efficient solutions for power generation (e.g. solar micro inverter), power supply (e.g. server and telecom) and power consumption (e.g. electric vehicle).
Summary of Features
Potential Applications
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPP037N08N3-G |
| Product Name | N-Channel Power MOSFET |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0037 ohms |