Infineon Technologies AG 500V-950V N-Channel Power MOSFET IPL65R130C7

Description
Infineon’s CoolMOS™ C7 superjunction MOSFET series is a revolutionary step forward in technology, providing the worlds’s lowest RDS(on)/package and, thanks to its low switching losses, efficiency improvements over the full load range. Summary of Features 650V voltage Revolutionary best-in-class R DS(on)/package Reduced energy stored in output capacitance (Eoss) Lower gate charge Qg Space saving through use of smaller packages or reduction of parts 12 years manufacturing experience in superjunction technology Benefits Improved safety margin and suitable for both SMPS and solar inverter applications Lowest conduction losses/package Low switching losses Better light load efficiency Increasing power density Outstanding CoolMOS™ quality Potential Applications Telecom Server Solar PC power Applications Programmable logic controller (PLC) Telecommunication infrastructure EiceDRIVER™ 1EDN and 2EDN Gate Driver for MOSFETs Download Gate Driver ICs overview
Request a Quote
Description
Infineon’s CoolMOS™ C7 superjunction MOSFET series is a revolutionary step forward in technology, providing the worlds’s lowest RDS(on)/package and, thanks to its low switching losses, efficiency improvements over the full load range. Summary of Features 650V voltage Revolutionary best-in-class R DS(on)/package Reduced energy stored in output capacitance (Eoss) Lower gate charge Qg Space saving through use of smaller packages or reduction of parts 12 years manufacturing experience in superjunction technology Benefits Improved safety margin and suitable for both SMPS and solar inverter applications Lowest conduction losses/package Low switching losses Better light load efficiency Increasing power density Outstanding CoolMOS™ quality Potential Applications Telecom Server Solar PC power Applications Programmable logic controller (PLC) Telecommunication infrastructure EiceDRIVER™ 1EDN and 2EDN Gate Driver for MOSFETs Download Gate Driver ICs overview
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPL65R130C7 is a 650V CoolMOS™ C7 superjunction MOSFET designed for high-efficiency power conversion in applications such as PFC, server, telecom, UPS, and solar inverters. It is packaged in a PG-VSON-4 SMD package, with a maximum drain-source on-state resistance of 130 mΩ, a total gate charge of 35 nC, and a pulsed drain current of 75 A. It operates with a junction temperature range of -40°C to 150°C, has a thermal resistance from junction to case of 1.22 °C/W, and is qualified for industrial-grade applications according to JEDEC standards J-STD-20 and JESD22. The package is lead-free and uses a halogen-free mold compound.

Datasheet Summary
Powered by GS/AI

The IPL65R130C7 is a 650V CoolMOS™ C7 superjunction MOSFET designed for high-efficiency power conversion in applications such as PFC, server, telecom, UPS, and solar inverters. It is packaged in a PG-VSON-4 SMD package, with a maximum drain-source on-state resistance of 130 mΩ, a total gate charge of 35 nC, and a pulsed drain current of 75 A. It operates with a junction temperature range of -40°C to 150°C, has a thermal resistance from junction to case of 1.22 °C/W, and is qualified for industrial-grade applications according to JEDEC standards J-STD-20 and JESD22. The package is lead-free and uses a halogen-free mold compound.

Suppliers

Company
Product
Description
Supplier Links
500V-950V N-Channel Power MOSFET - IPL65R130C7 - Infineon Technologies AG
Neubiberg, Germany
500V-950V N-Channel Power MOSFET
IPL65R130C7
500V-950V N-Channel Power MOSFET IPL65R130C7
Infineon’s CoolMOS™ C7 superjunction MOSFET series is a revolutionary step forward in technology, providing the worlds’s lowest RDS(on)/package and, thanks to its low switching losses, efficiency improvements over the full load range. Summary of Features 650V voltage Revolutionary best-in-class R DS(on)/package Reduced energy stored in output capacitance (Eoss) Lower gate charge Qg Space saving through use of smaller packages or reduction of parts 12 years manufacturing experience in superjunction technology Benefits Improved safety margin and suitable for both SMPS and solar inverter applications Lowest conduction losses/package Low switching losses Better light load efficiency Increasing power density Outstanding CoolMOS™ quality Potential Applications Telecom Server Solar PC power Applications Programmable logic controller (PLC) Telecommunication infrastructure EiceDRIVER™ 1EDN and 2EDN Gate Driver for MOSFETs Download Gate Driver ICs overview

Infineon’s CoolMOS™ C7 superjunction MOSFET series is a revolutionary step forward in technology, providing the worlds’s lowest RDS(on)/package and, thanks to its low switching losses, efficiency improvements over the full load range.


Summary of Features

  • 650V voltage
  • Revolutionary best-in-class R DS(on)/package
  • Reduced energy stored in output capacitance (Eoss)
  • Lower gate charge Qg
  • Space saving through use of smaller packages or reduction of parts
  • 12 years manufacturing experience in superjunction technology

Benefits

  • Improved safety margin and suitable for both SMPS and solar inverter applications
  • Lowest conduction losses/package
  • Low switching losses
  • Better light load efficiency
  • Increasing power density
  • Outstanding CoolMOS™ quality

Potential Applications

  • Telecom
  • Server
  • Solar
  • PC power

Applications

  • Programmable logic controller (PLC)
  • Telecommunication infrastructure

EiceDRIVER™ 1EDN and 2EDN Gate Driver for MOSFETs

Download Gate Driver ICs overview

Supplier's Site Datasheet
Singapore, Singapore
650V 15A MOSFET Transistor
278-IPL65R130C7
650V 15A MOSFET Transistor 278-IPL65R130C7
Trans MOSFET N-CH 650V 15A 4-Pin VSON EP T/R Product overview: IPL65R130C7 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPL65R130C7 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 650V 15A 4-Pin VSON EP T/R Product overview: IPL65R130C7 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPL65R130C7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPL65R130C7 - 1186272-IPL65R130C7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPL65R130C7
1186272-IPL65R130C7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPL65R130C7 1186272-IPL65R130C7
Manufacturer: Infineon Technologies Win Source Part Number: 1186272-IPL65R130C7 Family Name: IPL65R130C7 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): STL22N65M5; STL34N65M5; STL38N65M5; ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1186272-IPL65R130C7
Family Name: IPL65R130C7
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): STL22N65M5; STL34N65M5; STL38N65M5;
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
MOSFET 650V CoolMOS C7 Power Trans; 130mOhm

MOSFET 650V CoolMOS C7 Power Trans; 130mOhm

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPL65R130C7 278-IPL65R130C7 1186272-IPL65R130C7 IPL65R130C7
Product Name 500V-950V N-Channel Power MOSFET 650V 15A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPL65R130C7 MOSFET
Polarity N-Channel; N N-Channel
Transistor Technology / Material Si/SiC
rDS(on) 0.1300 ohms
QG 35 nC
TJ -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data