The IPDQ60R040S7 is a 600V CoolMOS™ S7 superjunction MOSFET designed for low-frequency switching applications such as solid-state relays, circuit breakers, and line rectification in SMPS and inverters. It is packaged in a PG-HDSOP-22-1 (QDPAK) with top-side cooling, enabling improved thermal performance. The device has a maximum on-state resistance of 40 mΩ, a pulsed drain current capability of 207 A, and a gate charge of 83 nC. It features a Kelvin source pin to enhance switching performance at high currents and is fully qualified according to JEDEC for industrial applications.
The 600V CoolMOS™ S7 SJ MOSFET family is optimized for low conduction losses and features the lowest RDS(on) in the market when it comes to high-voltage SJ MOSFETs in a compact SMD package. It comes with an unprecedented RDS(on) x price figure of merit and is a perfect fit for solid-state circuit breakers and relays, PLCs, battery protection, and active bridge rectification in high-power power supplies. The top side cooling minimizes conduction losses and maximizes power density, with the most efficient SMD cooling.
Summary of Features
Benefits
Potential Applications
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPDQ60R040S7 |
| Product Name | 500V-950V N-Channel Power MOSFET |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0400 ohms |
| QG | 83 nC |