Infineon Technologies AG 500V-950V N-Channel Power MOSFET IPD95R750P7

Description
Designed to meet the growing consumer needs in the high voltage MOSFETs arena, the latest 950 V CoolMOS™ P7 technology focuses on the low-power SMPS market. Offering 50 V more blocking voltage than its predecessor 900V CoolMOS™ C3, the 950 V CoolMOS™ P7 series delivers outstanding performance in terms of efficiency, thermal behavior and ease-of-use. As the all other P7 family members, the 950 V CoolMOS™ P7 series comes with an integrated Zener diode ESD protection. The integrated diode considerably improves ESD robustness, thus reducing ESD-related yield loss and reaching exceptional ease-of-use levels. CoolMOS™ P7 is developed with best-in-class VGS(th) of 3 V and a narrow tolerance of only ± 0.5 V, which makes it easy to drive and design-in. Summary of Features Best-in-class FOM RDS(on) Eoss; reduced Qg, Ciss and Coss Best-in-class DPAK RDS(on) of 450 mΩ Best-in-class VGS(th) of 3 V and smallest VGS(th) variation of ±0.5 V Integrated Zener diode ESD protection up to Class 2 (HBM) Best-in-class quality and reliability Benefits Up to 1% efficiency gain and 2°C to 10°C lower MOSFET temperature, compared to CoolMOS™ C3 Enabling higher power density designs, BOM savings, and lower assembly cost Easy to drive and to design-in Better production yield by reducing ESD related failures Less production issues and reduced field returns Potential Applications Lighting Smart meter Mobile phone charger Notebook adaptor AUX power supply Industrial SMPS Applications 1-phase string inverter solutions Designers who used this product also designed with ICE5AR0680BZS | CoolSET™ Fixed Frequency ILD8150E | DC-DC LED Driver IC FS200R12KT4RP_B11 | IGBT modules ICE5AR0680BZS | CoolSET™ Fixed Frequency ILD8150E | DC-DC LED Driver IC FS200R12KT4RP_B11 | IGBT modules ICE5AR0680BZS | CoolSET™ Fixed Frequency ILD8150E | DC-DC LED Driver IC FS200R12KT4RP_B11 | IGBT modules
Request a Quote
Description
Designed to meet the growing consumer needs in the high voltage MOSFETs arena, the latest 950 V CoolMOS™ P7 technology focuses on the low-power SMPS market. Offering 50 V more blocking voltage than its predecessor 900V CoolMOS™ C3, the 950 V CoolMOS™ P7 series delivers outstanding performance in terms of efficiency, thermal behavior and ease-of-use. As the all other P7 family members, the 950 V CoolMOS™ P7 series comes with an integrated Zener diode ESD protection. The integrated diode considerably improves ESD robustness, thus reducing ESD-related yield loss and reaching exceptional ease-of-use levels. CoolMOS™ P7 is developed with best-in-class VGS(th) of 3 V and a narrow tolerance of only ± 0.5 V, which makes it easy to drive and design-in. Summary of Features Best-in-class FOM RDS(on) Eoss; reduced Qg, Ciss and Coss Best-in-class DPAK RDS(on) of 450 mΩ Best-in-class VGS(th) of 3 V and smallest VGS(th) variation of ±0.5 V Integrated Zener diode ESD protection up to Class 2 (HBM) Best-in-class quality and reliability Benefits Up to 1% efficiency gain and 2°C to 10°C lower MOSFET temperature, compared to CoolMOS™ C3 Enabling higher power density designs, BOM savings, and lower assembly cost Easy to drive and to design-in Better production yield by reducing ESD related failures Less production issues and reduced field returns Potential Applications Lighting Smart meter Mobile phone charger Notebook adaptor AUX power supply Industrial SMPS Applications 1-phase string inverter solutions Designers who used this product also designed with ICE5AR0680BZS | CoolSET™ Fixed Frequency ILD8150E | DC-DC LED Driver IC FS200R12KT4RP_B11 | IGBT modules ICE5AR0680BZS | CoolSET™ Fixed Frequency ILD8150E | DC-DC LED Driver IC FS200R12KT4RP_B11 | IGBT modules ICE5AR0680BZS | CoolSET™ Fixed Frequency ILD8150E | DC-DC LED Driver IC FS200R12KT4RP_B11 | IGBT modules
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPD95R750P7 is a 950 V N-channel CoolMOS™ P7 superjunction power MOSFET designed for high-efficiency switch-mode power supplies in applications such as LED lighting, low-power chargers, smart meters, and industrial power. It is packaged in a DPAK (PG-TO252-3) with dimensions of 6.22 mm max length, 6.73 mm max width, and 10.48 mm max height. The device has a maximum drain-source on-state resistance of 0.75 Ω at 25°C, a gate threshold voltage of 3 V with a variation of ±0.5 V, and integrates a Zener diode for ESD protection rated at Class 2 (HBM). It is fully qualified according to JEDEC for industrial applications.

Datasheet Summary
Powered by GS/AI

The IPD95R750P7 is a 950 V N-channel CoolMOS™ P7 superjunction power MOSFET designed for high-efficiency switch-mode power supplies in applications such as LED lighting, low-power chargers, smart meters, and industrial power. It is packaged in a DPAK (PG-TO252-3) with dimensions of 6.22 mm max length, 6.73 mm max width, and 10.48 mm max height. The device has a maximum drain-source on-state resistance of 0.75 Ω at 25°C, a gate threshold voltage of 3 V with a variation of ±0.5 V, and integrates a Zener diode for ESD protection rated at Class 2 (HBM). It is fully qualified according to JEDEC for industrial applications.

Suppliers

Company
Product
Description
Supplier Links
500V-950V N-Channel Power MOSFET - IPD95R750P7 - Infineon Technologies AG
Neubiberg, Germany
500V-950V N-Channel Power MOSFET
IPD95R750P7
500V-950V N-Channel Power MOSFET IPD95R750P7
Designed to meet the growing consumer needs in the high voltage MOSFETs arena, the latest 950 V CoolMOS™ P7 technology focuses on the low-power SMPS market. Offering 50 V more blocking voltage than its predecessor 900V CoolMOS™ C3, the 950 V CoolMOS™ P7 series delivers outstanding performance in terms of efficiency, thermal behavior and ease-of-use. As the all other P7 family members, the 950 V CoolMOS™ P7 series comes with an integrated Zener diode ESD protection. The integrated diode considerably improves ESD robustness, thus reducing ESD-related yield loss and reaching exceptional ease-of-use levels. CoolMOS™ P7 is developed with best-in-class VGS(th) of 3 V and a narrow tolerance of only ± 0.5 V, which makes it easy to drive and design-in. Summary of Features Best-in-class FOM RDS(on) Eoss; reduced Qg, Ciss and Coss Best-in-class DPAK RDS(on) of 450 mΩ Best-in-class VGS(th) of 3 V and smallest VGS(th) variation of ±0.5 V Integrated Zener diode ESD protection up to Class 2 (HBM) Best-in-class quality and reliability Benefits Up to 1% efficiency gain and 2°C to 10°C lower MOSFET temperature, compared to CoolMOS™ C3 Enabling higher power density designs, BOM savings, and lower assembly cost Easy to drive and to design-in Better production yield by reducing ESD related failures Less production issues and reduced field returns Potential Applications Lighting Smart meter Mobile phone charger Notebook adaptor AUX power supply Industrial SMPS Applications 1-phase string inverter solutions Designers who used this product also designed with ICE5AR0680BZS | CoolSET™ Fixed Frequency ILD8150E | DC-DC LED Driver IC FS200R12KT4RP_B11 | IGBT modules ICE5AR0680BZS | CoolSET™ Fixed Frequency ILD8150E | DC-DC LED Driver IC FS200R12KT4RP_B11 | IGBT modules ICE5AR0680BZS | CoolSET™ Fixed Frequency ILD8150E | DC-DC LED Driver IC FS200R12KT4RP_B11 | IGBT modules

Designed to meet the growing consumer needs in the high voltage MOSFETs arena, the latest 950 V CoolMOS™ P7 technology focuses on the low-power SMPS market.

Offering 50 V more blocking voltage than its predecessor 900V CoolMOS™ C3, the 950 V CoolMOS™ P7 series delivers outstanding performance in terms of efficiency, thermal behavior and ease-of-use. As the all other P7 family members, the 950 V CoolMOS™ P7 series comes with an integrated Zener diode ESD protection. The integrated diode considerably improves ESD robustness, thus reducing ESD-related yield loss and reaching exceptional ease-of-use levels. CoolMOS™ P7 is developed with best-in-class VGS(th) of 3 V and a narrow tolerance of only ± 0.5 V, which makes it easy to drive and design-in.


Summary of Features

  • Best-in-class FOM RDS(on) Eoss; reduced Qg, Ciss and Coss
  • Best-in-class DPAK RDS(on) of 450 mΩ
  • Best-in-class VGS(th) of 3 V and smallest VGS(th) variation of ±0.5 V
  • Integrated Zener diode ESD protection up to Class 2 (HBM)
  • Best-in-class quality and reliability

Benefits

  • Up to 1% efficiency gain and 2°C to 10°C lower MOSFET temperature, compared to CoolMOS™ C3
  • Enabling higher power density designs, BOM savings, and lower assembly cost
  • Easy to drive and to design-in
  • Better production yield by reducing ESD related failures
  • Less production issues and reduced field returns

Potential Applications

  • Lighting
  • Smart meter
  • Mobile phone charger
  • Notebook adaptor
  • AUX power supply
  • Industrial SMPS

Applications

  • 1-phase string inverter solutions

Designers who used this product also designed with


  • ICE5AR0680BZS |
    CoolSET™ Fixed Frequency
  • ILD8150E |
    DC-DC LED Driver IC
  • FS200R12KT4RP_B11 |
    IGBT modules
  • ICE5AR0680BZS |
    CoolSET™ Fixed Frequency
  • ILD8150E |
    DC-DC LED Driver IC
  • FS200R12KT4RP_B11 |
    IGBT modules
  • ICE5AR0680BZS |
    CoolSET™ Fixed Frequency
  • ILD8150E |
    DC-DC LED Driver IC
  • FS200R12KT4RP_B11 |
    IGBT modules
Supplier's Site Datasheet
Transistors - IPD95R750P7 - ODG (Origin Data Global)
Shenzhen, China
Transistors
IPD95R750P7
Transistors IPD95R750P7
TO-252-3 MOSFETs ROHS

TO-252-3 MOSFETs ROHS

Supplier's Site

Technical Specifications

  Infineon Technologies AG ODG (Origin Data Global)
Product Category Power MOSFET Transistors
Product Number IPD95R750P7 IPD95R750P7
Product Name 500V-950V N-Channel Power MOSFET Transistors
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.7500 ohms
QG 23 nC
Unlock Full Specs
to access all available technical data