The IPM018N10NM5LF2 is a 100 V N-channel MOSFET designed for hot-swap and e-fuse applications. It is packaged in the PG-HSOG-4 case with dimensions of 8.20 mm x 8.20 mm and a maximum height of 1.70 mm. The device has a maximum drain-source on-state resistance of 1.85 mΩ at 100 A and 10 V gate-source voltage, and a continuous drain current rating of 285 A at 25°C case temperature. It is ramped to 1140 A for pulsed current and supports single-pulse avalanche energy up to 807 mJ. The gate-source voltage range is -20 V to +20 V. The package is RoHS compliant and halogen-free per IEC61249-2-21. The part is fully qualified per JEDEC for industrial applications and has a maximum junction temperature of 175°C.
OptiMOS™ 5 single N-channel Linear FET 2 100 V, 1.8 mΩ, 176 A in 8 mm x 8 mm footprint
IPM018N10NM5LF2 is Infineon’s best-in-class OptiMOS™ 5 Linear FET 2 100 V in the new 8x8 mTOLG, offering the industry’s lowest RDS(on) and wide SOA at 25˚C. This is a JEDEC listed package, compatible with other 8x8 mm2 gullwing package MOSFETs, i.e. LFPAK88 type.
The combination of the OptiMOS™ 5 Linear FET 2 technology and the mTOLG package, is designed to provide highest power density for inrush current protection applications such as hot-swap, e-fuse, and battery protection in battery management systems (BMS).
Summary of Features
Benefits
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPM018N10NM5LF2 |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - IPM018N10NM5LF2 |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0019 ohms |