The IPS65R1K5CE is a 650V CoolMOS™ CE power MOSFET designed for cost-sensitive consumer and lighting applications, featuring low losses due to a low figure of merit (Rds(on)*Qg) and high commutation ruggedness. It is packaged in a PG-TO-251 case with dimensions of 6.22mm maximum length, 6.73mm maximum width, and 3.60mm maximum height. The device has a maximum continuous drain current of 5.2A at Tc=25°C, a drain-source on-state resistance of 1500mΩ maximum at Tj=25°C, and a total gate charge of 10.5nC typical. It is qualified for standard grade applications and complies with Pb-free plating and halogen-free mold compound requirements.
CoolMOS™ CE is suitable for hard and soft switching applications and as modern superjunction, it delivers low conduction and switching losses improving efficiency and ultimately reduces power consumption. 600 V, 650 V and 700 V CoolMOS™ CE combine the optimal R DS(on) and package offering suitable in low power chargers for mobile phones and tablets.
Summary of Features
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPS65R1K5CE |
| Product Name | 500V-950V N-Channel Power MOSFET |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 1.5 ohms |