Designed to meet the growing consumer needs in the high voltage MOSFETs arena, the latest 950 V CoolMOS™ P7 technology focuses on the low-power SMPS market.
Offering 50 V more blocking voltage than its predecessor 900V CoolMOS™ C3, the 950 V CoolMOS™ P7 series delivers outstanding performance in terms of efficiency, thermal behavior and ease-of-use. As the all other P7 family members, the 950 V CoolMOS™ P7 series comes with an integrated Zener diode ESD protection. The integrated diode considerably improves ESD robustness, thus reducing ESD-related yield loss and reaching exceptional ease-of-use levels. CoolMOS™ P7 is developed with best-in-class VGS(th) of 3 V and a narrow tolerance of only ± 0.5 V, which makes it easy to drive and design-in.
Summary of Features
Best-in-class FOM RDS(on) Eoss; reduced Qg, Ciss and Coss
Best-in-class DPAK RDS(on) of 450 mΩ
Best-in-class VGS(th) of 3 V and smallest VGS(th) variation of ±0.5 V
Integrated Zener diode ESD protection up to Class 2 (HBM)
Best-in-class quality and reliability
Benefits
Up to 1% efficiency gain and 2°C to 10°C lower MOSFET temperature, compared to CoolMOS™ C3
Enabling higher power density designs, BOM savings, and lower assembly cost
Easy to drive and to design-in
Better production yield by reducing ESD related failures
Less production issues and reduced field returns
Potential Applications
Lighting
Smart meter
Mobile phone charger
Notebook adaptor
AUX power supply
Industrial SMPS
Applications
48 V intermediate bus converter (IBC)
Adapters and chargers
Energy Storage Systems
Light electric vehicles (LEV)
Telecommunication infrastructure
Designers who used this product also designed with
1EDB8275F | Gate driver ICs
BSC146N10LS5 | N-Channel Power MOSFET
2EDR8259X | Gate driver ICs
IRS4427S | Gate driver ICs
BSC074N15NS5 | N-Channel Power MOSFET
2EDS8165H | Gate driver ICs
1EDN7511B | Gate driver ICs
2EDB8259Y | Gate driver ICs
1EDB8275F | Gate driver ICs
BSC146N10LS5 | N-Channel Power MOSFET
2EDR8259X | Gate driver ICs
IRS4427S | Gate driver ICs
BSC074N15NS5 | N-Channel Power MOSFET
2EDS8165H | Gate driver ICs
1EDN7511B | Gate driver ICs
2EDB8259Y | Gate driver ICs
1 2
Designed to meet the growing consumer needs in the high voltage MOSFETs arena, the latest 950 V CoolMOS™ P7 technology focuses on the low-power SMPS market.
Offering 50 V more blocking voltage than its predecessor 900V CoolMOS™ C3, the 950 V CoolMOS™ P7 series delivers outstanding performance in terms of efficiency, thermal behavior and ease-of-use. As the all other P7 family members, the 950 V CoolMOS™ P7 series comes with an integrated Zener diode ESD protection. The integrated diode considerably improves ESD robustness, thus reducing ESD-related yield loss and reaching exceptional ease-of-use levels. CoolMOS™ P7 is developed with best-in-class VGS(th) of 3 V and a narrow tolerance of only ± 0.5 V, which makes it easy to drive and design-in.
Summary of Features
- Best-in-class FOM RDS(on) Eoss; reduced Qg, Ciss and Coss
- Best-in-class DPAK RDS(on) of 450 mΩ
- Best-in-class VGS(th) of 3 V and smallest VGS(th) variation of ±0.5 V
- Integrated Zener diode ESD protection up to Class 2 (HBM)
- Best-in-class quality and reliability
Benefits
- Up to 1% efficiency gain and 2°C to 10°C lower MOSFET temperature, compared to CoolMOS™ C3
- Enabling higher power density designs, BOM savings, and lower assembly cost
- Easy to drive and to design-in
- Better production yield by reducing ESD related failures
- Less production issues and reduced field returns
Potential Applications
- Lighting
- Smart meter
- Mobile phone charger
- Notebook adaptor
- AUX power supply
- Industrial SMPS
Applications
- 48 V intermediate bus converter (IBC)
- Adapters and chargers
- Energy Storage Systems
- Light electric vehicles (LEV)
- Telecommunication infrastructure
Designers who used this product also designed with
- 1EDB8275F |
Gate driver ICs
- BSC146N10LS5 |
N-Channel Power MOSFET
- 2EDR8259X |
Gate driver ICs
- IRS4427S |
Gate driver ICs
- BSC074N15NS5 |
N-Channel Power MOSFET
- 2EDS8165H |
Gate driver ICs
- 1EDN7511B |
Gate driver ICs
- 2EDB8259Y |
Gate driver ICs
- 1EDB8275F |
Gate driver ICs
- BSC146N10LS5 |
N-Channel Power MOSFET
- 2EDR8259X |
Gate driver ICs
- IRS4427S |
Gate driver ICs
- BSC074N15NS5 |
N-Channel Power MOSFET
- 2EDS8165H |
Gate driver ICs
- 1EDN7511B |
Gate driver ICs
- 2EDB8259Y |
Gate driver ICs
1
2