The IPD80R2K0P7 is an 800V N-channel MOSFET in a DPAK (PG-TO252-3) package, designed for high-efficiency switching applications such as flyback converters in adapters, LED lighting, and industrial power supplies. It features a maximum drain-source on-state resistance of 2.0 Ω, a gate threshold voltage of 3 V with a variation of ±0.5 V, and an integrated Zener diode for ESD protection rated at HBM Class 1C. The device has a continuous drain current of 3 A at T<sub>C</sub> = 25°C and a pulsed drain current of 6.0 A. Thermal resistance from junction to case is 5.1 °C/W, and junction temperature ranges from -55°C to 150°C. It is fully qualified according to JEDEC for industrial applications.
A new benchmark in efficiency and thermal performance
800V CoolMOS™ P7 superjunction MOSFET series is a perfect fit for low power SMPS applications by fully addressing market needs in performance, ease-of-use and price/performance ratio. It mainly focuses on flyback applications including adapter and charger, LED driver, audio SMPS, AUX and industrial power.
This new product family offers up to 0.6% efficiency gain and 2°C to 8°C lower MOSFET temperature compared to its predecessor as well as to competitor parts tested in typical flyback applications. It also enables higher power density designs through lower switching losses and better DPAK R DS(on) products. Overall, it helps customers save BOM cost and reduce assembly effort.
Summary of Features
Benefits
Potential Applications
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPD80R2K0P7 |
| Product Name | 500V-950V N-Channel Power MOSFET |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 2 ohms |
| QG | 9 nC |